EN
  • EN
  • DE

PSD854F2-70M

Part No PSD854F2-70M
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 52PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Programmable Peripherals IC
Applications 8-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-PQFP (10x10)
Base Product Number PSD854F
Standard Package 576 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 657347-PSD854F2-70M
Ultra Librarian 3D Model Ultra Librarian PSD854F2-70M CAD Model

Description

Product Overview: PSD854F2-70M from STMicroelectronics

The PSD854F2-70M is a high-performance, feature-rich integrated circuit from STMicroelectronics, designed to cater to a wide range of applications requiring programmable system-level functions. This device is part of the PSD8xxF2 series, which is well-regarded for its integration of microcontroller peripherals, thereby enabling system designers to build more efficient and compact electronic systems.

Key Features

  • Memory Integration: The PSD854F2-70M boasts an embedded Flash memory, which is ideal for storing firmware and application data. This on-chip memory significantly enhances the system's reliability and speed, as it provides quick access to stored information.
  • Programmability: With its programmable logic, the device allows for customization of logic functions, enabling designers to tailor the IC to specific application needs, reducing the need for additional components.
  • Security: Security features are embedded to protect the system from unauthorized access, ensuring the integrity and confidentiality of your application's data.
  • Speed: The PSD854F2-70M is designed to operate at a high speed of 70 MHz, making it suitable for applications requiring fast data processing and real-time performance.

Applications

This versatile device is suitable for a broad spectrum of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Communication devices
  • Consumer electronics

Technical Specifications

Below are some of the technical specifications of the PSD854F2-70M:

  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 52-lead TQFP

STMicroelectronics' PSD854F2-70M is a testament to the company's dedication to providing advanced integrated solutions that meet the demanding needs of modern electronics. With its integration capabilities, programmable features, and robust security, this product stands out as a top choice for system designers looking to optimize their designs and enhance product performance.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess