EN
  • EN
  • DE

PSD813F1A-12JI

Part No PSD813F1A-12JI
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC FLASH 1M PARALLEL 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Programmable Peripherals IC 52-PLCC (19.1x19.1)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 52-LCC (J-Lead)
Case / Package 52-PLCC (19.1x19.1)
Family Name PSD813F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 497-1973-5, 497-1973-5-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890280-PSD813F1A-12JI
Ultra Librarian 3D Model Ultra Librarian PSD813F1A-12JI CAD Model

Description

STMicroelectronics PSD813F1A-12JI Flash In-System Programmable (ISP) Peripherals

The PSD813F1A-12JI is a sophisticated, feature-rich microcontroller peripheral from STMicroelectronics designed to complement the capabilities of microcontrollers (MCUs) in a wide array of applications. This integrated device includes a Flash In-System Programmable (ISP) memory, which allows for convenient firmware updates and code storage without the need for additional external programming devices.

Key Features

  • Memory Capacity: The PSD813F1A-12JI boasts an ample memory capacity, featuring a 384 Kbit SRAM and up to 1 Mbit of Flash memory. This provides ample space for both code and data storage, enabling complex applications and firmware to be stored with ease.
  • In-System Programmability: Its ISP capability ensures that the device can be programmed and reprogrammed with new firmware directly within the system, reducing downtime and simplifying the update process.
  • High-Speed Operation: With an access time of 120 ns, this device is optimized for high-speed operation, ensuring that data retrieval and storage do not become bottlenecks in system performance.
  • Flexible I/O: The PSD813F1A-12JI comes equipped with configurable I/O ports, making it a versatile solution for interfacing with a variety of peripherals and MCUs.
  • Security Features: Security is a key concern in modern electronics, and this device includes security features to protect against unauthorized access to firmware and critical data.

Applications

The PSD813F1A-12JI is ideal for a range of applications that require reliable data storage, configuration flexibility, and a high level of integration. These applications include:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Embedded systems
  • Consumer electronics

Package and Quality

The device comes in a robust 52-pin PLCC (Plastic Leaded Chip Carrier) package, which ensures a reliable connection to the PCB and is suitable for industrial temperature ranges. STMicroelectronics is known for its commitment to quality, and the PSD813F1A-12JI is no exception, meeting stringent quality and reliability standards.

Overall, the PSD813F1A-12JI from STMicroelectronics is a powerful and flexible ISP peripheral that can greatly enhance the capabilities of MCUs in a vast array of electronic products.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess