The PSD311-70J is a sophisticated programmable device designed by STMicroelectronics to cater to a broad range of applications requiring high-performance microcontroller peripherals. This product is part of the PSD3XX series, known for integrating microcontroller peripheral functions onto a single chip, which helps in simplifying design and reducing time-to-market.
Key Features
- Memory Integration: The PSD311-70J comes equipped with a wealth of memory resources, including flash memory, SRAM, and configurable I/O ports. This integrated memory feature allows for efficient data storage and quick access, enhancing the overall system performance.
- Programmable Logic: The device features programmable logic cells that enable the customization of logic functions, providing designers with the flexibility to tailor the device to their specific application needs.
- In-circuit Programming: With in-circuit programming capabilities, users can easily update the device firmware, making it convenient for iterative development and field updates.
- Versatile I/O: The PSD311-70J boasts a versatile set of I/O ports that can be configured to match the interface requirements of the target application, enabling seamless integration with a variety of peripherals and other components.
Applications
The PSD311-70J is designed to be a versatile component that can be used in a multitude of applications. Its robust feature set makes it ideal for:
- Embedded control systems
- Industrial automation
- Automotive systems
- Telecommunication infrastructure
- Consumer electronics
Technical Specifications
Attribute
Details
Memory Type
Flash, SRAM
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package
PLCC (Plastic Leaded Chip Carrier)
Overall, the PSD311-70J from STMicroelectronics is a robust and flexible solution that can significantly enhance the performance and functionality of a wide variety of electronic systems. Its integration of memory and programmable logic, along with its ease of programming, make it an excellent choice for designers looking to streamline their development process and create reliable, high-performance products.