EN
  • EN
  • DE

PS1101WA2TR

Part No PS1101WA2TR
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085941-PS1101WA2TR
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS1101WA2TR CAD Model

Description

STMicroelectronics Product Overview: PS1101WA2TR

The PS1101WA2TR is a cutting-edge sensor product from STMicroelectronics, a global semiconductor leader known for its advanced integrated devices. This component is part of STMicroelectronics' extensive portfolio of sensors designed to cater to the growing demand for precision and efficiency in various applications.

Key Features

  • High Sensitivity: The PS1101WA2TR boasts a high level of sensitivity, making it ideal for applications that require accurate detection and measurement of physical parameters.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor operates on low power, which extends the battery life of portable devices and reduces the overall energy consumption for stationary applications.
  • Compact Form Factor: Its small size allows for easy integration into a wide range of products, from consumer electronics to industrial systems, without compromising on performance.
  • Robustness: Built to withstand harsh environments, the PS1101WA2TR maintains its functionality and accuracy even under challenging conditions, such as extreme temperatures or high levels of mechanical stress.
  • Easy Integration: The device comes in a package that is compatible with standard PCB assembly processes, facilitating seamless integration into existing designs.

Applications

The versatility of the PS1101WA2TR sensor makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as smartphones, wearables, and smart home devices
  • Healthcare monitoring systems, offering precise measurements for patient care
  • Industrial automation, providing reliable data for process control and monitoring
  • Automotive systems, enhancing safety and performance through accurate sensing
  • Environmental monitoring equipment, tracking changes with high fidelity

Technical Specifications

The PS1101WA2TR is available in a tape and reel package, ensuring it is ready for automated assembly. It complies with industry standards for quality and reliability, making it a trustworthy choice for manufacturers and designers looking to enhance their products with advanced sensing capabilities.

For detailed technical specifications, datasheets, and support documentation, customers are advised to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess