EN
  • EN
  • DE

TPS2377PWRG4

Part No TPS2377PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE 802.3af PoE POWERED DEVICE CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272251-TPS2377PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2377PWRG4 CAD Model

Description

Product Overview: TPS2377PWRG4 from Texas Instruments

The TPS2377PWRG4 is a robust, feature-rich integrated circuit designed by Texas Instruments, specifically tailored for Power over Ethernet (PoE) applications. This device is part of the TPS2377 family and is packaged in a convenient TSSOP-14 form factor, making it suitable for compact designs.

As a PoE Interface and Power Device (PD) controller, the TPS2377PWRG4 is compliant with the IEEE 802.3af standard, ensuring interoperability with other PoE-enabled devices. It supports a wide input voltage range and is capable of handling power up to 13W, making it versatile for a variety of PoE applications such as IP cameras, wireless access points, and VoIP phones.

One of the key features of the TPS2377PWRG4 is its advanced thermal management. The device includes an overtemperature protection mechanism to safeguard against excessive heat, thereby enhancing system reliability. Additionally, it incorporates undervoltage lockout (UVLO) and overvoltage protection to ensure stable operation under fluctuating power conditions.

The TPS2377PWRG4 is designed to simplify the implementation of PoE systems. It integrates a high-quality MOSFET to provide efficient power conversion and also includes an internal startup resistor, which minimizes the number of external components required. This not only saves board space but also reduces the overall cost of the system.

For design flexibility, the TPS2377PWRG4 offers programmable classification current to signal power requirements to PoE power sourcing equipment (PSE). Moreover, it features a LED driver for visual status indication, which is useful for troubleshooting and monitoring the system's status.

In conclusion, the TPS2377PWRG4 from Texas Instruments is a highly capable PoE PD controller that combines efficiency, protection, and ease of use in a compact package. It is an ideal choice for designers looking to create reliable and cost-effective PoE solutions.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Texas Instruments
Lowest to $12.7454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess