Products specifications Report Issue?

Win Source Part Number 1136545-PC4H510NIP06
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC4H510NIP06 CAD Model

Description

The PC4H510NIP06 is a high-performance photocoupler manufactured by Sharp Microelectronics. This device provides galvanic isolation between input and output circuits, making it ideal for applications where safety and noise immunity are critical.

Applications

  • Industrial control systems
  • Power supplies
  • Medical equipment
  • Data communication
  • Motor control

Features

  • High isolation voltage
  • Compact package
  • High common-mode transient immunity (CMTI)
  • Low input current
  • High current transfer ratio (CTR)

Benefits

  • Enhanced safety through galvanic isolation
  • Reduced noise and interference
  • Space-saving design
  • Improved system reliability
  • Efficient signal transfer

Technical Specifications

The PC4H510NIP06 features a high isolation voltage of 5000Vrms. It operates with a forward current (IF) and has a specified Current Transfer Ratio (CTR). The device comes in a small outline package (SOP), which helps minimize board space. Its high CMTI ensures reliable operation in noisy industrial environments. The PC4H510NIP06 is designed to provide a safe and reliable interface between circuits with different voltage levels or ground potentials. It is commonly used in applications where electrical safety standards must be met. The operating temperature range is typically between -30°C to +100°C. The photocoupler's input current is low, allowing for efficient operation with minimal power consumption. This device is well-suited for applications requiring a robust and reliable isolation barrier.

Sharp's commitment to quality ensures that the PC4H510NIP06 photocoupler provides long-term stability and performance in a wide array of applications, making it a trusted choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
ECAD model for OP207AY/883C
Orion Fans
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for OEC0028A
Pericom
Need more? Email Us
ECAD model for PI6C3Q993QEX
Radiall USA, Inc.
SP2 R S18 LSI 28 TL D P / RF Switch IC General Purpose SPDT 50Ohm Module
Need more? Email Us
ECAD model for R570463100
NXP / Nexperia
Parallel 8 Bits Input Loading 2.3 Us Settling Time 8-BIT Dac PDIP22
Need more? Email Us
ECAD model for NE5019N
Fairchild/ON Semiconductor
Lowest to $7.0074
ECAD model for NM27C128BQ-120
ams
Need more? Email Us
ECAD model for RYT112009
Wuxi
TO-252-2L MOSFETs ROHS
Need more? Email Us
ECAD model for NCE60P16AK
AMCC
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for NPX5725-BA1C

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention