EN
  • EN
  • DE

PRN111162201FAP

Part No PRN111162201FAP
Manufacturer California Micro Devices Corp
Catalog Custom Parts (N - R)
Description Res Net SMT 16B 2.2K 15RES 1% DIP 2500/TR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157038-PRN111162201FAP
Categories Custom Parts
Manufacturer California Micro Devices Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRN111162201FAP CAD Model

Description

The PRN111162201FAP is a TVS Diode Array manufactured by California Micro Devices Corp. It is designed to provide robust protection against electrostatic discharge (ESD) and other transient voltage events, safeguarding sensitive electronic components in a variety of applications.

Applications:

  • Cellular Phones: ESD protection for I/O ports and other sensitive circuitry.
  • Portable Devices: Smartphones, tablets, and other mobile devices requiring ESD protection.
  • Consumer Electronics: Protection for HDMI, USB, and other data interfaces in TVs, set-top boxes, and media players.
  • Data Communication Equipment: Safeguarding Ethernet ports, serial ports, and other communication lines in routers, switches, and modems.
  • Automotive Electronics: Protection of automotive control units (ECUs) and other sensitive components from ESD and transient voltage surges.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting voltage spikes to a safe level.
  • Low Capacitance: Minimizes signal degradation, ensuring signal integrity in high-speed data applications.
  • Fast Response Time: Quickly reacts to transient voltage events, providing immediate protection.
  • Small Footprint: Compact package design allows for easy integration into space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage caused by ESD and other transient voltage events, improving the overall reliability of electronic systems.
  • Reduced Downtime: Prevents equipment failures due to ESD, minimizing downtime and maintenance costs.
  • Improved Signal Integrity: Low capacitance design ensures signal integrity in high-speed data applications, maintaining optimal performance.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic devices from ESD and transient voltage surges.
  • Easy Integration: Small footprint allows for easy integration into existing designs.

Additional Details:

The PRN111162201FAP TVS Diode Array is available in a small surface-mount package. It features a low clamping voltage and low capacitance, making it suitable for protecting high-speed data lines. Specific technical specifications include clamping voltage, capacitance, peak pulse current, and operating temperature range. Refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
PLX
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess