Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 367408-TKD41001A-E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TKD41001A-E2 CAD Model

Description

The NEC 367408-TKD41001A-E2 is a reliable electronic component that can be used in various applications.

  • Popularity: low popularity rating
  • Supply and Demand Status: sufficient
  • Description: easier to obtain
  • Component: This component is a transistor
  • Voltage Rating: 50V
  • Current Rating: 100mA

You May Also Be Interested in

Toshiba Semiconductor and Storage
TIMER APPLICATIONS
Need more? Email Us
ECAD model for TA7555F
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7359P
Mini-Circuits
Need more? Email Us
ECAD model for T1-1T
IXYS
Need more? Email Us
ECAD model for T1821-1
Toshiba Semiconductor and Storage
TELEVISION PIF + SIF SYSTEM
Need more? Email Us
ECAD model for TA7680AP
IXYS
Need more? Email Us
ECAD model for T0686-1
Toshiba Semiconductor and Storage
1.26-V Adjustable High-Precision Shunt Regulators
Need more? Email Us
ECAD model for TA76432FT
Toshiba Semiconductor and Storage
DUAL OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TA75358P
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7607AP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention