Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 70A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 70 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 400 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 847482-70HF40
Ultra Librarian 3D Model Ultra Librarian 70HF40 CAD Model

Description

The 847482-70HF40 is a standard recovery diode rectifier suitable for applications requiring a maximum reverse voltage of 400V and an average rectified current of 70A manufactured by Solid State Inc..

  • Maximum Reverse Voltage: 400V
  • Average Rectified Current: 70A
  • Forward Voltage: 1.3V @ 70A
  • Current Reverse Leakage: 200µA @ 400V
  • Package: DO-203AB, DO-5 stud mount
  • Operating Temperature: -65°C to 150°C
  • Status: Active

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2432 $64.8640
49+ $2.6612 $130.3988
76+ $2.5780 $195.9280
104+ $2.4948 $259.4592
135+ $2.4117 $325.5795
180+ $2.1622 $389.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention