The OS81060AM is a highly-integrated Intelligent Network Interface Controller (INIC) from STMicroelectronics, designed to meet the rigorous demands of automotive networking applications. This advanced device is a key component in the implementation of in-vehicle networks based on the Media Oriented Systems Transport (MOST) standard, particularly the MOST150 technology. The OS81060AM enables high-speed multimedia and data communication within the automotive environment.
Key Features
- Compliant with the MOST150 standard, supporting up to 150 Mbps data transfer rates.
- Integrated USB 2.0 high-speed device interface for efficient data exchanges.
- Advanced Network Management features to ensure robust and reliable system operations.
- Supports MOST Network Services such as streaming, packet, and control data with superior Quality of Service (QoS).
- Low-power modes for energy-saving operations, suitable for battery-powered applications.
Applications
The OS81060AM is ideal for a wide range of applications within the automotive sector, including:
- Infotainment and multimedia systems.
- Advanced driver assistance systems (ADAS).
- Telematics and connectivity modules.
- Rear-seat entertainment systems.
- Navigation and GPS systems.
Technical Specifications
The device features an integrated Physical Layer (PHY) and Link Layer, providing a complete hardware interface for MOST network communication. It is designed with robustness in mind, with built-in error handling and diagnostic capabilities to ensure reliable operation in the harsh automotive environment.
Design Support
STMicroelectronics provides comprehensive design support for the OS81060AM, including detailed datasheets, application notes, and reference designs. Developers can leverage this extensive documentation to accelerate the design and development process, ensuring a quick and successful integration of the OS81060AM into their automotive projects.