EN
  • EN
  • DE

NANDD3R4N5AZCC5F

Part No NANDD3R4N5AZCC5F
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332770-NANDD3R4N5AZCC5F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NANDD3R4N5AZCC5F CAD Model

Description

STMicroelectronics NANDD3R4N5AZCC5F Product Overview

The NANDD3R4N5AZCC5F is a highly sophisticated semiconductor product from STMicroelectronics, one of the leading manufacturers in the electronics sector. This product is designed to cater to the advanced needs of modern electronic applications, providing a reliable and efficient solution for data storage and management.

At the heart of the NANDD3R4N5AZCC5F is the NAND Flash memory technology, which is renowned for its ability to store large amounts of data in a non-volatile format. This means that the data remains intact even when the power is turned off, making it an ideal choice for applications that require data persistence, such as solid-state drives (SSDs), memory cards, and other forms of embedded storage.

The device comes in a robust package that is engineered to withstand harsh environmental conditions, ensuring durability and longevity. Its high-speed interface facilitates quick data transfer rates, which is essential for applications that demand fast read and write operations. The NANDD3R4N5AZCC5F is also characterized by its low power consumption, which is a critical factor for battery-operated devices and systems that require energy efficiency.

Designed with versatility in mind, the NANDD3R4N5AZCC5F can be used across various market segments, including consumer electronics, automotive, industrial, and communication infrastructures. Its compatibility with a wide range of operating temperatures makes it suitable for outdoor and industrial environments where temperature fluctuations are common.

STMicroelectronics ensures that the NANDD3R4N5AZCC5F is manufactured with high-quality standards, offering reliability and performance that customers can trust. The product is backed by comprehensive technical support and documentation, making integration into existing systems seamless for engineers and developers.

In summary, the NANDD3R4N5AZCC5F from STMicroelectronics represents a cutting-edge solution for data storage applications that require high speed, durability, and power efficiency. Whether it's for consumer gadgets or industrial machinery, this product is designed to meet the rigorous demands of today's technology landscape.

You May Also Be Interested in

Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess