EN
  • EN
  • DE

PCA9540BGD,125

Part No PCA9540BGD,125
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Encoders, Decoders, Multiplexers & Demultiplexers 24-bit Fm+ I2C-bus 100mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Product Multiplexers
Number of Input Lines 1 Input
Number of Output Lines 2 Output
Package / Case XSON-8
Propagation Delay Time 0.3 ns
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Mounting Style SMD/SMT
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Number of Circuits 2 Circuit
Output Current 25 mA
Series PCA9540
Brand NXP Semiconductors
Maximum Clock Frequency 400 kHz
Operating Supply Voltage - 500 mV to 7 V
Pd - Power Dissipation 400 mW
Product Type Encoders, Decoders, Multiplexers & Demultiplexers
Standard Pack Qty 3000
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian PCA9540BGD,125 CAD Model

Description

Product Overview: PCA9540BGD,125

The PCA9540BGD,125 is a high-quality, dual bidirectional I²C-bus and SMBus multiplexer from NXP Semiconductors. This integrated circuit (IC) is designed to provide seamless channel selection via an I²C-bus interface, allowing two downstream channels to be selected from a single upstream channel. This feature is particularly useful in applications where multiple I²C devices with the same address need to be connected to a single I²C bus.

Key Features

  • Channel Selection: The PCA9540BGD,125 allows for two channels to be selected from one master. This is achieved through an I²C-bus interface, which simplifies the design and reduces the complexity of the system.
  • Compatibility: It is compatible with I²C-bus and SMBus standards, ensuring that it can be used with a wide range of devices that support these communication protocols.
  • Low Standby Current: The device is designed for low power consumption, with a low standby current that makes it suitable for battery-powered applications.
  • Operating Voltage: The multiplexer operates within a supply voltage range of 2.5V to 5.5V, accommodating various system requirements.
  • Power-up with All Switch Channels Deselected: The IC powers up with all multiplexer switches deselected, minimizing the risk of unintended interactions on the I²C-bus during system power-up.
  • Latch-up Performance: It meets or exceeds 100 mA per JESD 78 Class II Level B, providing robust performance against latch-up.

Applications

The PCA9540BGD,125 is suitable for a range of applications, including:

  • Systems that require isolation between different I²C-bus segments.
  • Designs that need to interface with multiple I²C devices having the same hardware address.
  • Applications where bus arbitration and isolation are necessary to prevent bus contention issues.

Package and Quality

This IC is available in a compact SO8 package, making it ideal for space-constrained applications. The PCA9540BGD,125 is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. NXP's commitment to quality ensures that this product meets high standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7500 $54.2500
14+ $7.2500 $101.5000
22+ $7.0000 $154.0000
31+ $6.5000 $201.5000
40+ $6.2500 $250.0000
50+ $6.0000 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess