EN
  • EN
  • DE

SNK-P0078PC

Part No SNK-P0078PC
Manufacturer Supermicro
Catalog CPU
Description Supermicro 2U Passive CPU Heat Sink Socket LGA4189
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438907-SNK-P0078PC
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0078PC CAD Model

Description

The Supermicro SNK-P0078PC represents a cutting-edge solution for CPU cooling within 2U server enclosures, specifically engineered for compatibility with LGA4189 socket processors. This passive CPU heat sink is part of Supermicro's esteemed line of thermal solutions, designed to meet the rigorous demands of modern high-performance computing environments. Unlike active cooling solutions, the SNK-P0078PC operates without fans, relying instead on the server chassis's airflow to dissipate heat from the CPU. This approach minimizes noise and reduces power consumption, making it an eco-friendly choice for data centers aimed at optimizing operational efficiency and reducing their carbon footprint. The SNK-P0078PC's design emphasizes maximum heat dissipation efficacy through its use of high-quality materials and innovative engineering, ensuring that server CPUs remain within optimal thermal parameters for reliable, sustained performance. It is an indispensable component for organizations that prioritize energy efficiency, low noise levels, and the stable operation of their server systems.

You May Also Be Interested in

Dell
DELL Xeon Platinum 8268
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess