EN
  • EN
  • DE

NAND99R3M2AZBB5F

Part No NAND99R3M2AZBB5F
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332726-NAND99R3M2AZBB5F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND99R3M2AZBB5F CAD Model

Description

The NAND99R3M2AZBB5F is a high-performance NAND Flash memory device from STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This particular NAND Flash is designed to meet the rigorous demands of modern electronic applications, offering a robust storage solution for data-intensive operations.

Key Features

  • High Density: With its substantial storage capacity, the NAND99R3M2AZBB5F is an excellent choice for applications that require large amounts of data storage without compromising on physical space.
  • Fast Read/Write Speeds: This device offers swift read and write speeds, ensuring efficient performance for applications such as solid-state drives, high-end mobile devices, and server farms.
  • Endurance & Reliability: Engineered for durability, the NAND99R3M2AZBB5F can withstand a high number of program/erase cycles, making it an ideal choice for applications with frequent write operations.
  • Low Power Consumption: The low power design of this NAND Flash memory helps to extend battery life in portable devices and reduces power costs in stationary applications.

Applications

The versatility of the NAND99R3M2AZBB5F allows it to be utilized across various sectors, including:

  • Consumer Electronics: Tablets, e-readers, and digital cameras
  • Mobile Computing: Smartphones and laptops
  • Data Storage: SSDs and memory cards
  • Industrial: IoT devices, automation systems, and embedded systems

Technical Specifications

The NAND99R3M2AZBB5F is equipped with advanced technical specifications that ensure its suitability for high-demand applications:

  • Type: NAND Flash Memory
  • Package: Offered in a standard package that is compatible with existing PCB designs
  • Interface: Features a user-friendly interface for easy integration into various systems
  • Operating Temperature Range: Designed to operate reliably across a broad range of temperatures

In conclusion, the STMicroelectronics NAND99R3M2AZBB5F NAND Flash memory is a state-of-the-art storage solution that provides reliability, efficiency, and high performance for a wide array of electronic devices and systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess