The MCZ33975EKR2 is a sophisticated multiple switch detection interface (MSDI) designed by NXP Semiconductors, aimed at providing an efficient solution for automotive and industrial applications that require switch status detection. This integrated circuit (IC) is particularly useful for detecting the open or closed status of multiple switches in a system, simplifying the design and reducing the complexity of the wiring harness.
Key Features
- Switch Detection: The device can monitor up to 22 switch contacts independently.
- Wet/Dry Configuration: It supports both wetting current and dry contact switch scanning, offering versatility in different applications.
- Serial Peripheral Interface (SPI): An SPI interface is available for communication with microcontrollers, providing easy access to the status of the switches.
- Interrupt Function: An interrupt output pin (INT) is included, which can be programmed to alert the host microcontroller of any switch state changes, reducing the need for continuous polling.
- Advanced Diagnostics: The IC includes diagnostic features to detect open and short-circuit conditions, enhancing system reliability.
- Low Standby Current: It is designed for low standby current, making it suitable for battery-powered applications.
Applications
The MCZ33975EKR2 is ideally suited for a variety of applications within the automotive sector, including but not limited to:
- Body control modules
- Steering column modules
- Door modules
- Overhead consoles
It is also applicable in industrial settings where multiple switch monitoring is required.
Technical Specifications
- Operating Voltage: 5.5V to 26V
- Temperature Range: -40°C to +125°C
- Package: 32-SOIC
The MCZ33975EKR2's robust design and comprehensive feature set make it an exceptional choice for designers looking to enhance switch detection capabilities in their automotive or industrial control systems.