EN
  • EN
  • DE

STM32H742VGT6TR

Part No STM32H742VGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit Single-Core 480MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 688K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32H742
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1337134-STM32H742VGT6TR
Ultra Librarian 3D Model Ultra Librarian STM32H742VGT6TR CAD Model

Description

The STM32H742VGT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of advanced embedded systems. This MCU is part of the STM32H7 series, which is renowned for its state-of-the-art architecture, rich set of peripherals, and high-speed processing capabilities.

Key Features

  • Core: The product is built around the Arm® Cortex®-M7 core, which operates at frequencies up to 480 MHz, making it one of the fastest microcontrollers in the market. The Cortex-M7 core includes a floating-point unit (FPU) that enhances the performance of applications requiring intensive mathematical computations.
  • Memory: It boasts a 1 Mbyte of Flash memory and 564 Kbytes of RAM, providing ample space for complex applications and software stacks.
  • Rich Connectivity: A wide range of communication interfaces are available, including USB OTG, CAN, Ethernet, SPI, I2C, USART, SAI, SDMMC, and more, facilitating versatile connectivity options for various applications.
  • Advanced Peripherals: The MCU features advanced control peripherals such as timers, analog comparators, and 16-bit ADCs with exceptional conversion speeds, suitable for high-precision control applications.
  • Energy Efficient: Despite its high performance, the STM32H742VGT6TR is designed with energy efficiency in mind. It includes multiple power-saving modes that help reduce power consumption during idle or low-activity periods.
  • Package: Enclosed in an LQFP100 package, it offers a compact footprint while still providing enough GPIO pins for extensive functionality.

Applications

The STM32H742VGT6TR is versatile and can be used in a variety of applications, including but not limited to industrial control systems, automotive electronics, complex IoT devices, and high-performance embedded systems.

Quality and Reliability

STMicroelectronics ensures that its products meet the highest quality and reliability standards. The STM32H742VGT6TR is no exception, and it is designed to perform consistently across a wide temperature range, making it suitable for even the most challenging environments.

With its robust feature set and powerful capabilities, the STM32H742VGT6TR is an excellent choice for developers looking to push the boundaries of MCU performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3993 $73.1979
6+ $20.0200 $120.1200
9+ $19.3943 $174.5487
13+ $18.7688 $243.9944
16+ $18.1431 $290.2896
22+ $16.2663 $357.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess