EN
  • EN
  • DE

USB5744T-I/2G

Part No USB5744T-I/2G
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 3.0 USB Interface 56-SQFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 56-VFQFN Exposed Pad
Case / Package 56-SQFN (7x7)
Family Name USB5744
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number USB5744T-I/2GDKR, USB5744T-I/2G-ND, USB5744T-I/2GTR, USB5744T-I/2GCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844621-USB5744T-I/2G
Ultra Librarian 3D Model Ultra Librarian USB5744T-I/2G CAD Model

Description

The USB5744T-I/2G is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed for applications that demand high-speed data transfer, reliability, and enhanced power management. It is an ideal solution for a wide range of markets including consumer electronics, automotive, industrial automation, and PC peripherals.

Key Features

  • USB 3.1 Gen 1 Interface: With support for the USB 3.1 Gen 1 standard, this hub controller offers transfer speeds of up to 5Gbps, making it suitable for applications that require fast data transfer rates.
  • Four Downstream Ports: The USB5744T-I/2G provides four downstream ports for additional USB devices, enhancing connectivity and allowing for multiple devices to be connected simultaneously.
  • Two-Lane Configuration: This hub controller supports a two-lane configuration, ensuring efficient data flow and improved performance for connected devices.
  • Low-Power Operation: Designed with power efficiency in mind, the USB5744T-I/2G features dynamic power management to reduce power consumption when devices are idle, making it suitable for battery-powered applications.
  • Industrial Temperature Range: The device operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance in extreme conditions.
  • Enhanced Security: Microchip's hub controller includes built-in security features to protect against unauthorized access and ensure the integrity of data transmissions.

Applications

The USB5744T-I/2G is versatile and can be integrated into a variety of applications, including:

  • Desktop and Laptop Computers
  • Smart TVs and Set-Top Boxes
  • Gaming Consoles
  • USB Docking Stations
  • Automotive Infotainment Systems
  • Industrial Control Systems

Product Specifications

Microchip's USB5744T-I/2G USB hub controller is offered in a 64-pin QFN package, providing compact size without compromising on functionality. With its robust design and advanced features, this product is engineered to meet the demands of modern high-speed data environments.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
Lowest to $10.0855
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8939 $53.0451
21+ $4.8360 $101.5560
33+ $4.6849 $154.6017
45+ $4.5337 $204.0165
58+ $4.3826 $254.1908
77+ $3.9293 $302.5561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,506 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess