EN
  • EN
  • DE

LED7706

Part No LED7706
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 24VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Discontinued
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 36V
Voltage - Output 36V
Current - Output / Channel 30mA
Frequency 250kHz ~ 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VFQFPN (4x4)
Base Product Number LED7706
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 178597-LED7706
Ultra Librarian 3D Model Ultra Librarian LED7706 CAD Model

Description

The LED7706 from STMicroelectronics is a versatile, high-efficiency LED driver designed to provide a premium solution for LED backlighting in mid-sized LCD panels. This integrated circuit is specifically engineered to meet the demands of applications such as automotive infotainment systems, industrial displays, and other advanced multimedia devices.

Key Features

  • Boost Controller: The LED7706 includes a built-in boost controller that operates over a wide input voltage range, ensuring consistent performance even under varying power supply conditions.
  • 6-Channel LED Driver: It can drive up to 6 LED strings with high precision current control, providing uniform brightness across the panel.
  • High Efficiency: With an efficiency rating that is among the best in its class, the LED7706 minimizes power loss and heat generation, thereby extending the lifespan of the lighting system.
  • Dimming Capability: The device supports both analog and pulse-width modulation (PWM) dimming, offering flexibility to achieve the desired brightness levels and power savings.
  • Protection Features: It comes with multiple protection features, including open-LED and short-circuit detection, overvoltage and overtemperature protection, ensuring the reliability and safety of the backlight system.
  • Flexible Power Management: The LED7706 is capable of operating with a variety of power supply options, which makes it suitable for a wide range of applications.

Applications

The LED7706 is ideal for driving multiple LED strings in LCD backlights for automotive dashboards, central information displays, rear-seat entertainment systems, as well as in industrial and medical equipment where high reliability and performance are critical.

Technical Specifications

With an input voltage range of 4.5V to 36V, the LED7706 is highly adaptable to different power environments. Its 6 independent current generators can provide up to 85mA per channel, ensuring that each LED string is optimally powered for consistent luminance. The device also features a 2.5MHz fixed switching frequency, which allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size and cost.

For more information, datasheets, and technical support, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2929 $51.7160
95+ $1.0609 $100.7855
150+ $1.0277 $154.1550
205+ $0.9946 $203.8930
265+ $0.9614 $254.7710
350+ $0.8620 $301.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess