EN
  • EN
  • DE

L6362A

Part No L6362A
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 12VFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202588-L6362A
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tray
Product Status Obsolete
Type Transceiver
Protocol IO-Link
Voltage - Supply 7V ~ 36V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian L6362A CAD Model

Description

The L6362A from STMicroelectronics is a robust and versatile IO-Link device transceiver designed to meet the stringent demands of industrial communication systems. It is a monolithic transceiver that integrates both the physical layer PHY and the protocol layer, making it an ideal solution for IO-Link device applications and SIO mode sensors and actuators.

Key Features

  • IO-Link Compatibility: Fully compliant with IO-Link v1.1 and v1.0 standards, ensuring seamless integration with IO-Link master units and a wide range of industrial protocols.
  • Wide Supply Voltage Range: Operating from a 5.5 V to 32 V supply voltage, the L6362A can accommodate a variety of industrial applications and power conditions.
  • Robust Protection: Equipped with extensive protections against over-temperature, over-current, and reverse polarity, the device is built to withstand harsh industrial environments.
  • Low Power Consumption: With its low power consumption mode, the L6362A is suitable for energy-efficient designs, contributing to the overall reduction of system power usage.
  • Configurable Outputs: The device features configurable outputs for different types of actuators, providing flexibility in controlling various loads.
  • Diagnostic Features: Integrated diagnostics and a programmable watchdog timer enhance system reliability by monitoring device status and communication errors.

Applications

The L6362A is designed for a wide range of industrial applications, including:

  • IO-Link sensors and actuators
  • Industrial automation and control systems
  • Smart factories and Industry 4.0 implementations
  • Process control and monitoring equipment
  • Machine-to-machine (M2M) communication

With its rugged design and advanced features, the STMicroelectronics L6362A transceiver is a powerful component for developers looking to enhance the connectivity and reliability of their industrial systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9982 $51.9532
54+ $1.8718 $101.0772
83+ $1.8085 $150.1055
119+ $1.6821 $200.1699
155+ $1.6188 $250.9140
193+ $1.5556 $300.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess