EN
  • EN
  • DE

LIS34AL

Part No LIS34AL
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827669-LIS34AL
Ultra Librarian 3D Model Ultra Librarian LIS34AL CAD Model

Description

The LIS34AL from STMicroelectronics is a high-precision, low-power, three-axis linear accelerometer designed to cater to the growing demand for advanced motion sensing in various applications. This compact sensor provides accurate acceleration data, making it an ideal choice for enhancing user experience in mobile phones, gaming devices, and personal electronics.

Key Features

  • Three-Axis Sensing: The LIS34AL can measure accelerations in three dimensions, providing comprehensive motion detection capabilities.
  • Low Power Consumption: Engineered for efficiency, the device operates on minimal power, preserving battery life in portable applications.
  • Wide Measurement Range: It offers a selectable full-scale range of ±2g/±6g, allowing it to be used in a variety of scenarios from subtle motion tracking to detecting dynamic movements.
  • High Sensitivity: With high-resolution output, it ensures precise tracking of acceleration, enhancing the accuracy of motion-based commands and controls.
  • Embedded Features: The device includes functionalities such as a high-pass filter, a low-pass filter, and a 1.8V compatible IOs, streamlining its integration into various electronic systems.

Applications

The LIS34AL accelerometer is versatile and can be integrated into a wide range of products. Some common applications include:

  • Mobile and handheld devices for screen orientation changes and step counting
  • Gaming controllers for motion control and haptic feedback
  • Personal electronic devices for activity monitoring and user interface navigation
  • Navigation systems to assist in accurate positioning and motion detection

Technical Specifications

The LIS34AL boasts impressive technical specifications that make it a robust choice for designers and engineers:

  • Supply Voltage: 2.16V to 3.6V
  • Low-Power Mode Consumption: Down to 10 µA
  • Interface: I2C/SPI digital output interface
  • Temperature Range: Operating from -40°C to +85°C

With its blend of performance, power efficiency, and versatility, the LIS34AL from STMicroelectronics sets a high standard for three-axis linear accelerometers in the industry.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5867 $62.3468
10+ $12.7893 $127.8930
14+ $12.3897 $173.4558
20+ $11.9901 $239.8020
25+ $11.5904 $289.7600
34+ $10.3915 $353.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess