Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Manufacturer ON Semiconductor
Series XS™ DrMOS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 40-PowerTFQFN
Case / Package 40-PQFN (6x6)
Family Name FDMF6821
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMF6821CDKR, FDMF6821CTR, FDMF6821CCT, FDMF6821C-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919027-FDMF6821C
Ultra Librarian 3D Model Ultra Librarian FDMF6821C CAD Model

Description

ON Semiconductor FDMF6821C Power Stage Module

The ON Semiconductor FDMF6821C is a high-performance, integrated power stage module designed for synchronous buck applications that demand high power density and efficiency. It is a compact and robust power solution that combines a driver IC, two power MOSFETs, and a Schottky diode into a single, space-efficient package. This integration results in improved thermal performance, reduced parasitic inductances, and minimized board space usage, making it an ideal choice for a wide range of applications, including computing, networking, and gaming consoles.

At the heart of the FDMF6821C is ON Semiconductor's advanced PowerTrench<sup>® MOSFET technology, which delivers low gate charge and low R<sub>DS(on) to minimize conduction and switching losses. This technology, coupled with an optimized driver IC, ensures that the module provides high efficiency across a wide load range, which is essential for energy-sensitive applications.

The module is designed to operate over a wide input voltage range, making it versatile for different system voltages. Its high-frequency operation capability allows the use of smaller external components, such as inductors and capacitors, further reducing the overall solution size and cost. Additionally, the FDMF6821C features an integrated Schottky diode that helps to improve efficiency by reducing the body diode conduction losses during the synchronous rectification phase.

For protection and reliability, the FDMF6821C incorporates a range of features such as under-voltage lockout (UVLO), over-temperature protection, and over-current protection. These features ensure the safe operation of the power stage under various conditions and enhance the longevity of the end product.

The FDMF6821C comes in a compact 6x6mm PQFN package, which is optimized for thermal performance, allowing for better heat dissipation and improved reliability. With its advanced features and integrated design, the ON Semiconductor FDMF6821C is a powerful solution for designers looking to maximize efficiency and minimize footprint in their power supply designs.

You May Also Be Interested in

Texas Instruments
CSD95492QVMT
Lowest to $3.9086
ECAD model for CSD95492QVMT
Texas Instruments
IC SYNC BUCK NEXFET 22SON
Lowest to $5.4724
ECAD model for CSD96370Q5M
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.0690
ECAD model for MP86901-CGLT-P
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL
Lowest to $4.7993
ECAD model for TND302S-TL-E
Texas Instruments
IC SYNC BUCK NEXFET 12SON
Lowest to $7.8277
ECAD model for CSD95378BQ5MC
Texas Instruments
Synchronous Buck FET Smart Power Stage / IC SYNC BUCK NEXFET 8VSON
Lowest to $1.9808
ECAD model for CSD97376Q4M
Renesas Electronics America
IC MOSFET DRIVER DUAL HS 8-TSSOP
Lowest to $2.5750
ECAD model for ISL55111IVZ
ON Semiconductor
MODULE DRMOS 50A 40-PQFN
Lowest to $1.3596
ECAD model for FDMF6821C
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL
Need more? Email Us
ECAD model for TND304S-TL-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3596 $67.9800
120+ $1.1156 $133.8720
180+ $1.0808 $194.5440
250+ $1.0460 $261.5000
320+ $1.0110 $323.5200
430+ $0.9064 $389.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention