Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068341-MAL24C64-6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAL24C64-6 CAD Model

Description

The MAL24C64-6 is a high-performance 64-Kbit I²C-bus EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed for a wide range of applications that require data storage and retrieval without power. Its reliability and durability make it an ideal choice for advanced and demanding applications.

Key Features

  • Memory Size: 64 Kbits of EEPROM storage, organized as 8,192 x 8 bits, which is suitable for applications requiring frequent or rapid data updates.
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol, enabling easy integration with most microcontrollers.
  • Write Cycle Time: Fast 5 ms write cycle time for efficient data handling and reduced wait times during write operations.
  • Operating Voltage: Wide range of operating voltage from 2.5 V to 5.5 V, making it compatible with both 3.3 V and 5 V systems.
  • Write Protect: Hardware write control feature through the WC (Write Control) pin to prevent accidental data overwrites.
  • Endurance: High data retention and endurance with 1 million write cycles and 40-year data retention capability.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a variety of packages, including the small outline package, to meet different space requirements.

Applications

The MAL24C64-6 EEPROM is versatile and can be used in a multitude of applications, such as:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Portable devices and IoT applications

STMicroelectronics' commitment to quality and innovation is evident in the MAL24C64-6, making it a smart choice for designers and engineers looking for a reliable data storage solution.

You May Also Be Interested in

Multicomp
Dc-Dc Converter, 5V, 0.5A Rohs Compliant: Yes
Need more? Email Us
ECAD model for MP-K78L05-500R3
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 29 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-129-02-S-S-120
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-108-27-G-D-990
Samtec Inc.
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTLW-106-08-S-S-345
Kemet
2U7F5010%V Bulk Rohs-prc
Need more? Email Us
ECAD model for MMK10275K50A04L4BULK
Honeywell
Need more? Email Us
ECAD model for MK3580-31A40
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-106-09-T-D-485
Samtec Inc.
CONN HEADER R/A 4POS 2.54MM / Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-102-08-T-D-120-RA
Bel Power Solutions
AC/DC CONVERTER 24V 80W / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for MAP140-1024

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention