EN
  • EN
  • DE

MK3580-31A40

Part No MK3580-31A40
Manufacturer Honeywell
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066630-MK3580-31A40
Categories OEM Parts(M-N)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK3580-31A40 CAD Model

Description

The Honeywell MK3580-31A40 is a presentation scanner, also known as a hands-free scanner, designed for retail and other point-of-sale (POS) applications. It is built to provide fast and accurate scanning of barcodes, enhancing the efficiency of checkout processes.

Applications

  • Retail point-of-sale (POS) systems
  • Pharmacy counters
  • Library checkouts
  • Shipping and receiving departments
  • Access control systems
  • Inventory management
  • Ticket sales

Features

  • Omnidirectional scanning: Reads barcodes from any angle, improving scanning speed.
  • Aggressive scan performance: Quickly and accurately captures barcode data, even damaged or poorly printed barcodes.
  • Adjustable scan head: Allows for flexible positioning to accommodate different scanning needs.
  • Automatic scanning: Activates automatically when an item is presented, enabling hands-free operation.
  • Durable construction: Built to withstand daily use in demanding retail environments.
  • Multiple interface options: Supports various connectivity options, including USB, RS232, and keyboard wedge.

Benefits

  • Increased efficiency: Speeds up checkout processes, reducing wait times for customers.
  • Improved accuracy: Minimizes errors in barcode scanning, ensuring correct data capture.
  • Enhanced customer service: Provides a faster and more convenient shopping experience.
  • Reduced operational costs: Increases productivity and reduces the need for manual data entry.
  • Versatile application: Suitable for a wide range of retail and commercial environments.

Additional Details

The Honeywell MK3580-31A40 presentation scanner is designed with an omnidirectional scan pattern, allowing it to read barcodes quickly and efficiently regardless of their orientation. The adjustable scan head provides flexibility, enabling users to position the scanner for optimal performance. Its aggressive scanning capabilities ensure that even damaged or poorly printed barcodes are accurately captured. The scanner’s automatic activation feature allows for hands-free operation, further enhancing efficiency. Built to withstand the rigors of daily use in retail environments, the MK3580-31A40 features a durable construction. It supports multiple interface options, including USB, RS232, and keyboard wedge, ensuring compatibility with a wide range of POS systems. The scanner is typically easy to configure and integrate into existing retail setups. Furthermore, some models include added features such as diagnostic reporting.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess