EN
  • EN
  • DE

M95M02-DRCS6TP/K

Part No M95M02-DRCS6TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2M SPI 5MHZ 8WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 5MHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UBGA, WLCSP
Supplier Device Package 8-WLCSP (3.56x2.01)
Part Number Series M95M02
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804710-M95M02-DRCS6TP/K
Ultra Librarian 3D Model Ultra Librarian M95M02-DRCS6TP/K CAD Model

Description

STMicroelectronics M95M02-DRCS6TP/K EEPROM

The M95M02-DRCS6TP/K is a 2 Mbit serial EEPROM memory module from STMicroelectronics, designed to provide robust, high-capacity data storage for a wide array of electronic applications. This device utilizes the standard Serial Peripheral Interface (SPI) to ensure compatibility with a broad range of microcontrollers and is well-suited for applications requiring frequent and reliable data storage and retrieval.

Key Features

  • Memory Capacity: The module offers a substantial storage space of 2 Mbit, allowing for the storage of various configurations, user settings, or any other data-intensive information.
  • Data Retention: It boasts an impressive data retention period of over 40 years, ensuring the longevity and durability of the stored information.
  • Write Endurance: With a high write endurance of 1 million write cycles per byte, this EEPROM can handle a significant amount of data writing operations without degradation.
  • High-Speed SPI Interface: The device supports a fast SPI clock frequency of up to 10 MHz, enabling quick data transfer rates that are essential for performance-critical applications.
  • Operating Voltage Range: The M95M02-DRCS6TP/K operates across a voltage range of 1.8V to 5.5V, providing flexibility in different power environments and compatibility with both low-power and standard logic level systems.

Applications

The EEPROM module is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control systems
  • Consumer electronics, such as set-top boxes and gaming consoles
  • Automotive applications, including car radios and navigation systems
  • Medical devices that require reliable and non-volatile data storage
  • Telecommunication systems, including modems and routers

The M95M02-DRCS6TP/K is available in an 8-pin package, making it compact and easy to integrate into existing designs. The device also features software write protection for the entire memory array, further securing the integrity of the data. With its combination of high capacity, speed, and reliability, the M95M02-DRCS6TP/K from STMicroelectronics is an excellent choice for designers seeking a non-volatile memory solution that can stand the test of time.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3097 $50.8134
53+ $1.8951 $100.4403
82+ $1.8359 $150.5438
113+ $1.7767 $200.7671
146+ $1.7175 $250.7550
195+ $1.5398 $300.2610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess