EN
  • EN
  • DE

STM3210E-SK/IAR

Part No STM3210E-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform IAR KickStart
Utilized IC / Part STM32F10x
Mounting Type Fixed
Contents Board(s), Cable(s), LCD
Base Product Number STM3210
Other Names STM3210ESKIAR,497-8505,-497-8505
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 1284008-STM3210E-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STM3210E-SK/IAR CAD Model

Description

The STM3210E-SK/IAR is a comprehensive development solution designed by STMicroelectronics, tailored for embedded system developers who are looking to harness the power of the STM32 microcontroller series. This starter kit is fully supported by IAR Systems, providing a seamless integration with IAR Embedded Workbench, which is one of the most popular development environments for ARM-based microcontrollers.

Key Features

  • STM32F103ZET6 Microcontroller: At the heart of the kit is the high-performance STM32F103ZET6 MCU, featuring an ARM Cortex-M3 core, 512 KB Flash, and 64 KB RAM, which offers ample resources for complex applications.
  • IAR Embedded Workbench Support: The kit includes a comprehensive suite of development tools from IAR Systems, known for their efficient compiler and debugger, to maximize the performance of your STM32 applications.
  • Extensive Range of Peripherals: Developers can experiment with a wide array of onboard peripherals, such as USB, CAN, and Ethernet, to simulate real-world scenarios and enhance their applications.
  • Flexible Power Supply Options: The STM3210E-SK/IAR can be powered through USB, an external power supply, or through the embedded ST-LINK/V2, ensuring flexibility in various development environments.
  • ST-LINK/V2 In-circuit Debugger/Programmer: The integrated ST-LINK/V2 provides a convenient debugging and programming interface without the need for additional hardware, streamlining the development process.

Benefits for Developers

The STM3210E-SK/IAR is designed to accelerate development cycles and reduce time to market. With its robust set of features, developers can create and test their applications in a real-world environment, ensuring that their products are reliable and performant. The support from IAR Systems also means that developers can take advantage of advanced debugging and optimization features, making this starter kit an essential tool for professional embedded systems development.

Applications

With its versatile set of features and peripherals, the STM3210E-SK/IAR is ideal for a wide range of applications, including industrial control systems, medical devices, home automation, and IoT devices. Its powerful STM32 microcontroller and comprehensive development tools provide a solid foundation for creating sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess