EN
  • EN
  • DE

M95080-WMN3TP/S

Part No M95080-WMN3TP/S
Manufacturer STMicroelectronics
Catalog EEPROM
Description 16 Kbit and 8 Kbit serial SPI bus EEPROM with high speed clock / EEPROM Serial-SPI 8K-bit 1K x 8 3.3V/5V Automotive 8-Pin SO N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309195-M95080-WMN3TP/S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M95080-W
Introduction Date March 23, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M95080-WMN3TP/S CAD Model

Description

Introducing the M95080-WMN3TP/S EEPROM from STMicroelectronics

The M95080-WMN3TP/S is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the globally recognized manufacturer, STMicroelectronics. This device is part of ST's M95xxx series, which is known for its robustness, high endurance, and low-power consumption. The M95080-WMN3TP/S offers a compact storage solution for a variety of applications, making it an ideal choice for designers looking to enhance their systems with reliable non-volatile memory.

With a memory density of 8 Kbits, this EEPROM provides ample space for storing configuration settings, calibration data, or small application code. The memory is organized as 4K x 8 bits, which allows for efficient data management and easy access to stored information. The device operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for use in both 3V and 5V systems.

One of the key features of the M95080-WMN3TP/S is its Serial Peripheral Interface (SPI). This fast and reliable communication protocol ensures seamless integration with microcontrollers and other digital systems. The SPI bus is capable of clock frequencies up to 10 MHz, enabling rapid data transfer when speed is essential.

The M95080-WMN3TP/S also boasts an impressive data retention of 40 years and can endure up to 1 million write cycles, demonstrating its durability and longevity. Additionally, the device includes a Write Protect pin to prevent accidental data overwrites, ensuring the integrity of your critical data.

For ease of integration, this EEPROM comes in a SO-8 narrow package, which is widely used and recognized in the industry. This package is suitable for standard PCB layouts and is also convenient for prototyping and small-scale production.

In summary, the M95080-WMN3TP/S EEPROM from STMicroelectronics is a high-quality, reliable, and flexible data storage solution that can be employed across a wide range of applications. Its robust feature set and compatibility with standard serial interfaces make it an excellent choice for developers seeking a non-volatile memory component.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess