EN
  • EN
  • DE

DS26503

Part No DS26503
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Maxim Integrated
Win Source Part Number 253957-DS26503
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26503 CAD Model

Description

Maxim Integrated DS26503 T1/E1/J1 Single-Chip Transceiver

The Maxim Integrated DS26503 is a highly integrated single-chip transceiver designed to handle T1, E1, and J1 telecommunication interfaces. This versatile component is an ideal solution for network equipment where space, power, and cost are critical considerations. The DS26503 integrates line interface, framer, and LIU (Line Interface Unit) functions into one compact package, streamlining the design of telecommunications systems such as PBXs, channel banks, digital loop carriers, and multiplexers.

With its support for both long and short haul lines, the DS26503 can be deployed in a wide range of environments. Its integrated adaptive equalizer and line driver with programmable pulse shaping make it adaptable to various line conditions, ensuring reliable communication over both copper and fiber optic cables. The transceiver operates over a single 3.3V power supply, minimizing power consumption and simplifying power management in system designs.

The DS26503 offers a rich set of features, including on-chip jitter attenuation, which ensures signal integrity by reducing the effects of jitter in the communication channels. It also provides diagnostic capabilities such as loopback modes and PRBS (Pseudo-Random Binary Sequence) generators and detectors, which are critical for system testing and maintenance. Additionally, the device supports both framed and unframed modes of operation, giving designers the flexibility to use it in a variety of network configurations.

For ease of integration, the DS26503 includes a parallel microprocessor interface with selectable 8-bit or 16-bit bus width, allowing it to interface with a wide range of microprocessors or microcontrollers. The transceiver's small footprint, available in a 100-pin TQFP (Thin Quad Flat Pack) package, makes it an excellent choice for space-constrained applications.

In summary, the Maxim Integrated DS26503 T1/E1/J1 Single-Chip Transceiver is a powerful, versatile, and energy-efficient component for telecommunications equipment, offering robust features and reliable performance in a compact form factor.

You May Also Be Interested in

Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0439 $75.1317
6+ $20.5498 $123.2988
9+ $19.9076 $179.1684
12+ $19.2654 $231.1848
16+ $18.6232 $297.9712
21+ $16.6967 $350.6307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess