EN
  • EN
  • DE

M95080-DRMN3TP

Part No M95080-DRMN3TP
Manufacturer STMicroelectronics
Catalog Memory
Description Automotive 8-Kbit serial SPI bus EEPROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211253-M95080-DRMN3TP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95080-DRMN3TP CAD Model

Description

STMicroelectronics M95080-DRMN3TP EEPROM

The STMicroelectronics M95080-DRMN3TP is a robust and high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to meet the demanding requirements of modern electronic systems. This EEPROM offers a storage capacity of 8 Kbits, providing ample space for firmware storage, device configuration, or small data logging applications.

One of the key features of the M95080-DRMN3TP is its SPI bus interface, which ensures high-speed data communication with microcontrollers and other digital systems. The SPI interface is compatible with the serial peripheral interface standard, allowing for easy integration into existing designs without the need for significant re-engineering.

The device operates across a wide voltage range of 2.5V to 5.5V, making it suitable for use in various applications, from battery-powered devices to industrial control systems. Additionally, the M95080-DRMN3TP is designed to be reliable over an extended temperature range, typically from -40°C to +85°C, ensuring stable operation in harsh environments.

Security and data integrity are critical in today's electronic devices, and the M95080-DRMN3TP addresses these concerns with its write protect features. Users can enable hardware write protection to prevent inadvertent write operations that could disrupt the stored data. This is particularly important in applications where data accuracy and consistency are paramount.

The device comes in an 8-pin SO N (Narrow) package, which is widely accepted in the industry and is known for its space-saving design. This compact form factor is ideal for applications where board space is at a premium, such as in portable electronics or IoT devices.

In summary, the STMicroelectronics M95080-DRMN3TP EEPROM is a versatile and reliable storage solution that offers high-speed data transfer, a broad operating voltage range, and robust security features. Its industry-standard packaging and interface make it a suitable choice for a wide range of applications that require non-volatile memory storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4631 $57.8875
305+ $0.3800 $115.9000
475+ $0.3681 $174.8475
650+ $0.3562 $231.5300
840+ $0.3444 $289.2960
1,125+ $0.3088 $347.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess