EN
  • EN
  • DE

ST24E16M6TR

Part No ST24E16M6TR
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 1 µs
Mounting SMD (SMT)
Case / Package SO
Interface I2C
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 991175-ST24E16M6TR
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST24E16M6TR CAD Model

Description

ST24E16M6TR - EEPROM Memory by STMicroelectronics

The ST24E16M6TR is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of the ST24 series, offering a 16Kb (2K x 8) memory capacity, and is designed to provide flexible, non-volatile storage for a wide range of applications.

Key Features

  • Memory Size: 16 Kbit (2K x 8 bits)
  • Interface: I2C (Two-Wire Serial Interface)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating various system voltage levels
  • Write Cycle Time: Fast write cycle time of 5ms typical, enabling efficient data management
  • Endurance: High cycle endurance with 1 million write cycles per byte, ensuring data reliability over an extended period
  • Data Retention: Guaranteed data retention of 40 years, providing long-term data storage solutions
  • Temperature Range: Operates across a wide temperature range from -40°C to +85°C, suitable for harsh environments
  • Packaging: Available in a compact SO8N package for space-constrained applications

Applications

The ST24E16M6TR EEPROM is ideal for a variety of applications that require reliable and flexible non-volatile memory storage. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial automation and control systems
  • Automotive systems, including infotainment and driver assistance
  • Medical devices for data logging and patient information storage
  • Telecommunications equipment

Reliability and Performance

The ST24E16M6TR is designed with reliability in mind, featuring robust write protection mechanisms to prevent accidental data corruption. The device supports byte and page write operations, making it highly efficient for both small and large data transactions. Additionally, the low-power consumption of the ST24E16M6TR makes it an excellent choice for battery-powered devices where power efficiency is crucial.

With its comprehensive set of features and reliable performance, the ST24E16M6TR from STMicroelectronics is an excellent memory solution for designers and engineers seeking a high-quality EEPROM chip for their next project.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess