STMicroelectronics M24128-BFCS6TP EEPROM
The M24128-BFCS6TP is a high-performance 128-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed for robust and efficient data storage. This EEPROM device utilizes the industry-standard I²C serial interface, ensuring compatibility with a wide range of microcontrollers and processors.
With a memory size of 128 Kbits, the M24128-BFCS6TP offers ample space for user data storage, configuration parameters, device identification, and more. Its small form factor, encapsulated in an 8-pin UFDFPN package, makes it suitable for space-constrained applications where board real estate is at a premium.
Key Features:
- Memory Size: 128 Kbits (16,384 x 8 bits)
- Interface: I²C serial interface, supports 400 kHz (Fast Mode) and 1 MHz (Fast Mode Plus)
- Write Cycle Time: Typical 5 ms for byte or page write
- Write Endurance: 4 million write cycles with 200 years data retention
- Supply Voltage Range: 2.5V to 5.5V, making it suitable for a variety of operating environments
- Operating Temperature Range: -40°C to 85°C, ensuring reliability under extreme conditions
- Package: UFDFPN8 (Ultra-thin, fine pitch, dual-flat, no-lead package)
The M24128-BFCS6TP is designed with reliability in mind, offering a high level of write endurance and a long data retention period. This makes it an ideal choice for applications that require frequent data updates or long-term data storage without power.
Applications for the M24128-BFCS6TP EEPROM are diverse, ranging from industrial control systems to consumer electronics, including smart meters, medical devices, and portable devices. Its robustness and ease of integration make it a go-to solution for designers looking to incorporate non-volatile memory into their systems.
Overall, the M24128-BFCS6TP from STMicroelectronics represents a reliable and efficient solution for a variety of data storage needs, backed by the quality and support of a leading semiconductor manufacturer.