Products specifications Report Issue?

Manufacturer STMicroelectronics
Access Time (Max) 8(ns)
Address Bus 1(b)
Boot Type Not Required
Cell Type NOR
Interface Type Serial (SPI)
Mounting Surface Mount
Operating Temp Range -4C to 85C
Package Type VFQFPN EP
Packaging Tape and Reel
Pin Count 8
Density 419434(Bit)
Number of Words 512K
Word Size 8(b)
Operating Temperature (Max) 85C
Operating Temperature (Min) -4C
Sync/Async Synchronous
Operating Temperature Classification Industrial
Programmable Yes
Supply Current 8(mA)
Rad Hardened No
Operating Supply Voltage (Typ) 3.3(V)
Operating Supply Voltage (Min) 2.7(V)
Operating Supply Voltage (Max) 3.6(V)
DELETED Compliant
Program/Erase Volt (Typ) 2.7 to 3.6(V)
Win Source Part Number 090587-M25PE40-VMP6TG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25PE40-VMP6TG CAD Model

Description

The M25PE40-VMP6TG is a high-performance 4 Mbit, serial Flash memory device from STMicroelectronics, engineered to meet the rigorous demands of modern electronic applications. This device offers a flexible and efficient storage solution for a broad range of products including consumer electronics, networking equipment, and industrial systems.

Key Features

  • Memory Size: 4 Mbit (512 Kbytes) of storage capacity, providing ample space for firmware, configuration parameters, or data logging.
  • Interface: A high-speed SPI-compatible bus interface ensures fast data transfer rates and seamless integration with a variety of microcontrollers and processors.
  • Performance: Fast read speeds of up to 75 MHz enable quick access to stored data, improving overall system responsiveness.
  • Programmability: Page programming (up to 256 bytes) allows for efficient data management and storage optimization.
  • Write Protection: Hardware and software protection features prevent accidental data alteration, ensuring data integrity.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, compatible with a variety of low-power designs.

Advanced Security Features

The M25PE40-VMP6TG incorporates advanced security features that safeguard your data against unauthorized access. These include lockable memory sectors and a unique 64-bit serial number for device identification.

Package and Temperature Range

Encased in a very thin profile MLP8 (8-pin) package, the M25PE40-VMP6TG is designed for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

This versatile memory device is suitable for a wide array of applications, such as:

  • Portable devices where low power consumption is crucial.
  • Complex embedded systems requiring additional data storage.
  • Internet of Things (IoT) devices that need to store configuration or sensor data.
  • Automotive electronics that demand robust and reliable memory solutions.

With its robust design, advanced security features, and high-speed performance, the M25PE40-VMP6TG from STMicroelectronics is an excellent choice for designers looking to enhance their product's capabilities with a reliable and secure storage solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $14.6242
ECAD model for IS43TR16640BL-125KBL
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Microchip Technology
IC EEPROM 512KBIT I2C 8MSOP / EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
Need more? Email Us
ECAD model for 24CS512T-E/MS
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH
Infineon Technologies
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP
Need more? Email Us
ECAD model for CY14B101KA-SP25XI
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Ramtron
Lowest to $3.6557
ECAD model for FM24CL16-STR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0658 $69.2770
150+ $0.8746 $131.1900
230+ $0.8472 $194.8560
320+ $0.8198 $262.3360
410+ $0.7926 $324.9660
550+ $0.7106 $390.8300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention