EN
  • EN
  • DE

M93C86-MN6T

Part No M93C86-MN6T
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 2MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M93C86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-1936-2, 497-1936-1, M93C86MN6T, 497-1936-2-NDR, 497-1936-1-NDR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880823-M93C86-MN6T
Ultra Librarian 3D Model Ultra Librarian M93C86-MN6T CAD Model

Description

The M93C86-MN6T is a 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) component from STMicroelectronics, renowned for its reliability and flexibility. This memory device is part of the M93Cxx family, which is designed to interface directly with the serial peripheral interface (SPI) of a wide range of microcontrollers.

Key Features

  • Memory Size: 16 Kbits of EEPROM
  • Organization: 2K x 8 bits or 1K x 16 bits, selectable by software
  • Operating Voltage: 2.5V to 5.5V, accommodating a range of power supplies and logic levels
  • Write Cycle Time: Fast write cycle time of 5ms max, ensuring quick data storage
  • Endurance: High reliability with 1 million write cycles and 40-year data retention
  • Temperature Range: Industrial temperature range from -40°C to 85°C
  • Package: Available in an 8-lead PDIP, 150 mil width (MN6T)

Advanced Features

The M93C86-MN6T offers a range of advanced features that make it a versatile choice for various applications. It supports both the standard SPI and the Extended SPI protocol, allowing for easy integration with existing hardware. The device also features a Write Disable instruction to protect against inadvertent writes and a Write Enable instruction to allow for write operations.

Applications

Due to its robustness and ease of integration, the M93C86-MN6T is suitable for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Smart cards

Ordering Information

The M93C86-MN6T is available for order from STMicroelectronics and its authorized distributors. For more information on pricing and availability, please visit the STMicroelectronics website or contact your local sales representative.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
Contact for details
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess