EN
  • EN
  • DE

M93C46-RMN3TP/K

Part No M93C46-RMN3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 2MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93C46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14431-2, 497-14431-1, -497-14431-6, 497-14431-6, -497-14431-1, -497-14431-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925013-M93C46-RMN3TP/K
Ultra Librarian 3D Model Ultra Librarian M93C46-RMN3TP/K CAD Model

Description

STMicroelectronics M93C46-RMN3TP/K

The M93C46-RMN3TP/K is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, a leader in the semiconductor industry. This particular EEPROM offers a user-friendly interface for applications that require data storage that can be electrically erased and reprogrammed. It is widely used across various industries, including automotive, industrial, medical, and consumer electronics, due to its versatility and endurance.

Key Features

  • Memory Size: The device has a 1 Kbit (128 x 8 or 64 x 16) memory capacity, which is ideal for storing configuration settings, calibration data, or small application parameters.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most microcontrollers.
  • Communication: The M93C46-RMN3TP/K utilizes a serial MICROWIRE bus interface, which ensures simple and efficient communication with the host controller.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms, allowing for quick updates to the stored data.
  • Endurance: The EEPROM has an impressive endurance of 1 million write cycles, ensuring long-term reliability and data retention for up to 40 years.
  • Package: This device comes in a compact SO-8 package, which is widely accepted and easy to integrate into various PCB designs.

Applications

The M93C46-RMN3TP/K is suitable for a broad range of applications, such as:

  • Device configuration and identification
  • Parameter storage for industrial controls
  • Automotive systems that require non-volatile memory backup
  • Portable consumer devices
  • Medical devices where calibration data must be preserved

STMicroelectronics has designed the M93C46-RMN3TP/K with a focus on performance and reliability, ensuring that it meets the stringent requirements of modern electronic systems. With its small form factor, low power consumption, and high endurance, the M93C46-RMN3TP/K is an excellent choice for designers looking for a non-volatile memory solution that they can trust to preserve critical data across power cycles.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess