EN
  • EN
  • DE

LT6700MPDCB-3#TRMPBF

Part No LT6700MPDCB-3#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 50nA
Current - Quiescent (Max) 19μA
Propagation Delay (Max) 29μs
Hysteresis 13.5mV
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 020443-LT6700MPDCB-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700MPDCB-3#TRMPBF CAD Model

Description

Product Overview: LT6700MPDCB-3#TRMPBF

The LT6700MPDCB-3#TRMPBF is a high-performance, low-power comparator from Linear Technology, designed to offer precision voltage comparison solutions for a wide range of applications. This device features dual comparators with built-in reference, making it a versatile component for systems that require multiple voltage thresholds or monitoring of different signals.

Key Features

  • Integrated Reference: The LT6700MPDCB-3#TRMPBF comes with an internal 400mV reference voltage, which reduces the need for external components and simplifies circuit design.
  • Low Power Consumption: With a quiescent current of just 6.5µA per comparator, this device is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Wide Input Voltage Range: The comparator can handle a wide input voltage range, accommodating various signal levels for flexible design options.
  • High Accuracy: Precision comparison is ensured by the tight offset voltage specifications, providing reliable and consistent performance.
  • Temperature Range: The device is designed to operate over the military temperature range of -55°C to +125°C, making it suitable for use in harsh environments.

Applications

The versatility of the LT6700MPDCB-3#TRMPBF makes it suitable for a variety of applications, including:

  • Battery monitoring
  • Threshold detection and window comparators
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics

Package and Availability

The LT6700MPDCB-3#TRMPBF is offered in a compact 6-lead SOT-23 package, providing a space-saving solution for designs where board space is at a premium. The device is available in tape and reel format, denoted by the 'TR' in the part number, which facilitates easy integration into automated manufacturing processes.

With its robust feature set, the LT6700MPDCB-3#TRMPBF from Linear Technology stands out as a reliable choice for designers looking to incorporate precision voltage comparison into their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2190 $72.6570
6+ $19.8720 $119.2320
8+ $19.2510 $154.0080
11+ $18.6300 $204.9300
14+ $18.0090 $252.1260
19+ $16.1460 $306.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess