EN
  • EN
  • DE

LT6700CS6-1#TRMPBF

Part No LT6700CS6-1#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 16μA
Propagation Delay (Max) 29μs
Hysteresis 6.5mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 041249-LT6700CS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6700CS6-1#TRMPBF CAD Model

Description

LT6700CS6-1#TRMPBF - Low Power, Dual Comparator by Linear Technology

The LT6700CS6-1#TRMPBF is a high-performance, low-power dual comparator from Linear Technology, designed for a variety of applications where precision and power efficiency are critical. This robust comparator features a unique combination of low voltage operation and low current consumption, making it an ideal choice for portable and battery-powered systems.

Operating from a supply voltage range of 1.4V to 18V, the LT6700CS6-1#TRMPBF offers great flexibility in system design. This allows it to be used in a wide array of applications, from automotive to industrial and consumer electronics. The device is characterized by a low quiescent current of only 6.5µA per comparator, which is significant for extending battery life in portable applications.

The LT6700CS6-1#TRMPBF offers an internal 400mV reference, providing a precise threshold voltage for a variety of detection tasks. This internal reference reduces the need for external components, simplifying design and saving board space. The comparator's tight offset voltage specifications and high gain ensure accurate signal detection and stable operation.

With a fast propagation delay of only 7µs, the LT6700CS6-1#TRMPBF is capable of responding quickly to input signal changes. This makes it suitable for high-speed signal processing applications where response time is critical. The device also features input voltage ranges that include the negative supply, further enhancing its versatility.

The LT6700CS6-1#TRMPBF is offered in a compact SOT-23 package, ideal for space-constrained applications. Its tiny footprint allows for high-density mounting, which is especially beneficial in small form factor devices. Moreover, the device is specified over the temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

In summary, the LT6700CS6-1#TRMPBF from Linear Technology is a highly reliable and efficient solution for system designers looking for a low-power, high-precision dual comparator. With its wide voltage range, low current consumption, fast response time, and compact packaging, it stands as a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9639 $53.6751
21+ $4.8935 $102.7635
32+ $4.7406 $151.6992
44+ $4.5877 $201.8588
57+ $4.4347 $252.7779
76+ $3.9760 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess