EN
  • EN
  • DE

M29W200BT55N1

Part No M29W200BT55N1
Manufacturer STMicroelectronics
Catalog Flash
Description NOR Flash Parallel 3.3V 2M-bit 256K x 8/128K x 16 55ns 48-Pin TSOP Tray / IC FLASH 2MBIT 55NS 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 2Mb (256K x 8, 128K x 16)
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 784959-M29W200BT55N1
Popularity Medium
Supply and Demand Status Limited
Family Name M29W200BT
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M29W200BT55N1 CAD Model

Description

STMicroelectronics M29W200BT55N1 Flash Memory

The M29W200BT55N1 is a 2 Mbit (256Kb x8 or 128Kb x16) non-volatile flash memory module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance memory device operates at a supply voltage of 2.7V to 3.6V, making it an excellent choice for low-power applications that require reliable data storage and retrieval.

With its 55ns access time, the M29W200BT55N1 offers fast read capabilities, which is crucial for applications where quick data access is necessary. This feature makes the device suitable for a wide range of uses, including embedded systems, consumer electronics, and automotive applications where speed and dependability are of utmost importance.

The M29W200BT55N1 is organized as either 256K bytes of 8 bits each or 128K words of 16 bits each, depending on the mode of operation. This flexibility allows designers to choose the most appropriate data bus configuration for their specific application requirements. The device also supports a standard memory mapping, with boot blocks at the top or bottom, which are ideal for storing code that requires high protection from accidental erasure.

One of the key features of this flash memory is its boot block protection. The M29W200BT55N1 includes a hardware lock that secures the boot block regions to prevent unintentional programming or erasure. This is particularly important for critical code such as firmware or bootloaders that must remain stable over the product's lifetime.

STMicroelectronics has designed the M29W200BT55N1 with a range of programming and erasure features. The device supports byte and word programming, block erase, and chip erase operations, allowing for flexibility in managing data storage. The memory module also includes a status register that provides details on the completion of programming or erase cycles, as well as the detection of potential errors.

For ease of integration, the M29W200BT55N1 is available in a 48-pin TSOP (Thin Small Outline Package) that is surface-mountable, saving precious board space and enabling more compact designs. Its compatibility with JEDEC standards ensures that it can be used as a drop-in replacement for other standard flash memory devices, simplifying the upgrade process for existing designs.

In summary, the M29W200BT55N1 from STMicroelectronics is a robust and reliable flash memory solution that offers fast access times, flexible organization, and secure boot block protection, making it a smart choice for designers in need of a high-quality memory component.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess