STMicroelectronics M28W320CB70N6 Flash Memory
The M28W320CB70N6 is a high-performance 32-Mbit (4MB) non-volatile flash memory module produced by STMicroelectronics, a leader in the semiconductor industry. This advanced memory chip is designed to meet the rigorous demands of a wide range of applications, from automotive and industrial systems to consumer electronics and telecommunications equipment.
Constructed with a state-of-the-art 0.18 µm process technology, the M28W320CB70N6 offers a robust and reliable storage solution. It operates with a supply voltage range of 2.7V to 3.6V, making it suitable for low-power devices and applications. The memory is organized as 64 blocks, each containing 64K words of 16 bits each, providing flexible and efficient memory management for complex firmware and data storage.
One of the key features of the M28W320CB70N6 is its fast read access time, which allows for swift data retrieval, enhancing the performance of the systems in which it is integrated. The device supports a 70ns read access time, ensuring that data can be accessed quickly and efficiently, which is crucial for high-speed computing and real-time applications.
The M28W320CB70N6 is equipped with several advanced features that enhance its usability and reliability. It supports a standard asynchronous memory interface, which simplifies integration into a variety of system architectures. Additionally, it offers a range of program and erase commands, including chip erase, block erase, and word/byte program, providing developers with the flexibility to manage data as required by their specific use case.
To ensure data integrity, the M28W320CB70N6 includes a hardware write protection feature that prevents accidental overwrites or erasure of critical data segments. This level of protection is essential for applications where data security and reliability are paramount.
In summary, the M28W320CB70N6 from STMicroelectronics is a versatile, high-speed flash memory chip that offers a combination of performance, flexibility, and reliability. With its advanced features and robust design, it stands as an excellent choice for developers looking to incorporate reliable flash memory into their designs.