Products specifications Report Issue?

Access Time 70 ns
Data Bus Width 8 b
Interface Parallel
Max Supply Voltage 5.5 V
Memory Size 2 MB
Memory Type FLASH, NOR
Min Supply Voltage 4.5 V
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1160167-M29F016D-70N1
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F016D-70N1 CAD Model

Description

STMicroelectronics M29F016D-70N1 Flash Memory

The M29F016D-70N1 is a high-speed 16 Mbit (2Mb x8) Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This non-volatile memory module is an ideal solution for applications that require fast and reliable data storage, such as embedded systems, automotive electronics, and various industrial devices.

Key Features:

  • Memory Size: 16 Mbit (2Mb x8)
  • Speed: 70 ns access time
  • Operating Voltage: 5V ± 10%
  • Temperature Range: -40°C to +85°C
  • Package: TSOP48 (Type I)
  • Programming: Byte-by-byte or word-by-word programming
  • Erase: Sector erase capability with a typical sector erase time of 0.5 seconds
  • Endurance: Minimum of 10,000 Write/Erase cycles per sector
  • Data Retention: 20 years of data retention

Advanced Technology:

The M29F016D-70N1 utilizes STMicroelectronics' advanced Flash memory technology, ensuring high-speed operation and reliability. With its fast read access time of 70 nanoseconds, this Flash memory can keep pace with the demanding speed requirements of modern microprocessors and high-performance embedded systems.

Flexible and Secure:

Flexibility is a key feature of the M29F016D-70N1, offering sector erase capability which allows for selective data erasure and efficient memory management. Moreover, the device supports boot block protection, ensuring the integrity of boot sectors and system firmware.

Robust and Durable:

Designed to withstand harsh conditions, the M29F016D-70N1 operates across a wide temperature range and boasts a data retention period of 20 years, along with a minimum endurance of 10,000 write/erase cycles per sector. This robustness makes it suitable for mission-critical applications where data integrity and longevity are paramount.

In summary, the M29F016D-70N1 from STMicroelectronics is a versatile and dependable Flash memory solution that meets the needs of a wide range of high-performance applications, delivering speed, flexibility, and durability in a compact form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Ramtron
Need more? Email Us
ECAD model for FM25L256-SC
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Infineon Technologies
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP
Need more? Email Us
ECAD model for CY14B101KA-SP25XI
Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 24-CSPBGA (6x8)
Need more? Email Us
ECAD model for MX25U12835FXDI-10G
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $11.7872
ECAD model for S25FL128SAGNFM000
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention