EN
  • EN
  • DE

M87C257-12F1

Part No M87C257-12F1
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM UV 256K-bit 32K x 8 120ns 28-Pin CFDIPW Tube / IC EPROM UV 256KBIT 120NS 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Manufacturer Package 28-CDIP Frit Seal with Window
Win Source Part Number 785149-M87C257-12F1
Popularity Medium
Supply and Demand Status Limited
Family Name M87C257
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M87C257-12F1 CAD Model

Description

STMicroelectronics M87C257-12F1 EEPROM

The M87C257-12F1 is a high-performance 256 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics, designed for applications requiring storage and retrieval of code and data where fast and reliable access is a necessity. This device is particularly well-suited for use in embedded systems, microcontroller units, and various other electronics that require a stable and durable non-volatile memory solution.

Key Features

  • Memory Capacity: The M87C257-12F1 offers a substantial 256 Kbit of memory space, suitable for storing firmware, boot code, or other critical data.
  • Access Time: With an impressive access time of 120 ns, it provides swift read capabilities, crucial for applications where speed is essential.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for this class of EPROM, allowing for reliable programming of the memory cells.
  • Operating Temperature Range: This EPROM operates within a temperature range of 0°C to 70°C, ensuring stable performance across various environmental conditions.
  • Package: The device comes in a 28-pin Ceramic DIP (Dual In-line Package), which is known for its durability and ease of handling during the manufacturing and assembly process.
  • UV Erasable: The M87C257-12F1 can be erased with ultraviolet light, allowing it to be reused and reprogrammed multiple times, which is a valuable feature for development and testing phases.

Applications

The versatility of the M87C257-12F1 makes it an excellent choice for a wide range of applications, including:

  • Embedded systems
  • Microcontroller-based projects
  • Automotive electronics
  • Industrial control systems
  • Telecommunications
  • Medical devices

STMicroelectronics' commitment to quality and reliability is reflected in the M87C257-12F1, making it a preferred choice for designers and engineers looking for a dependable memory component. With its combination of speed, capacity, and durability, this EPROM is well-suited to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess