EN
  • EN
  • DE

M74HCT540B1R

Part No M74HCT540B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin PDIP Tube / IC INVERTER 8-INPUT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 785134-M74HCT540B1R
Popularity Medium
Supply and Demand Status Limited
Family Name M74HCT540
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HCT540B1R CAD Model

Description

The M74HCT540B1R is a high-performance integrated circuit from the renowned semiconductor manufacturer, STMicroelectronics. This device is part of the HCT (High-speed CMOS TTL-compatible) family, which is designed to interface between CMOS and TTL logic levels. The M74HCT540B1R is an octal inverting buffer/line driver with 3-state outputs, making it an essential component for a wide range of digital applications.

Key Features

  • Logic Type: Octal Inverting Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, which is compatible with TTL logic voltage levels
  • High-Speed: Typical tpd of 8ns, ensuring fast response and data transfer rates
  • Output Drive Capability: Capable of driving 15 LSTTL loads, which is useful for driving multiple devices in a circuit
  • Pin Configuration: Comes in a DIP-20 (Dual In-line Package) or SO-20 (Small Outline Package), offering flexibility for various PCB layouts

Applications

The M74HCT540B1R is a versatile component suitable for a variety of digital applications, including:

  • Logic level shifting or translation between different voltage domains
  • Driving heavy loads or multiple devices in a digital circuit
  • Buffering signals for improved impedance matching
  • Use in bus-oriented systems where bidirectional data flow control is required

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HCT540B1R is no exception, manufactured with the highest standards to ensure stable performance and longevity under varying operating conditions. It is also supported by STMicroelectronics' global technical support and comprehensive documentation.

Environmental Compliance

The device is compliant with the RoHS directive, which limits the use of hazardous substances in electronic equipment, making it an environmentally friendly choice for electronic manufacturers.

Overall, the M74HCT540B1R from STMicroelectronics is a reliable and efficient solution for digital signal buffering and driving, suitable for high-speed logic interfacing in a broad range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8243 $53.5795
150+ $0.6763 $101.4450
230+ $0.6552 $150.6960
320+ $0.6341 $202.9120
410+ $0.6129 $251.2890
550+ $0.5495 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess