EN
  • EN
  • DE

BTA12-700BRG

Part No BTA12-700BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 12A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079710-BTA12-700BRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA12-700BRG CAD Model

Description

STMicroelectronics BTA12-700BRG Triac

The BTA12-700BRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current capability of up to 12A. As a member of the triac family, this semiconductor device is widely used in AC power control applications, allowing for the control of electrical power with high efficiency and minimal hardware.

Key Features

  • Current Rating: The device can handle currents up to 12A, making it suitable for a variety of applications, including moderate power motor control, domestic lighting, and heating systems.
  • Voltage Capability: With a peak off-state voltage of 700V, the BTA12-700BRG is capable of withstanding high voltage transients, ensuring reliability in harsh electrical environments.
  • Gate Trigger Current: The triac features a sensitive gate that requires a low trigger current, making it compatible with microcontroller outputs and other low-power gate trigger circuits.
  • Insulated Tab and Packaging: The BTA12-700BRG comes in a standard TO-220AB insulated package, providing electrical isolation from the mounting surface and aiding in heat dissipation.
  • Snubberless Technology: ST's proprietary Snubberless technology allows the triac to operate without additional external components to absorb overvoltage spikes, simplifying circuit design and reducing component count.

Applications

The BTA12-700BRG is versatile and can be used in a range of applications. Its typical uses include:

  • Home appliances such as ovens, washing machines, and vacuum cleaners
  • Lighting systems, including dimmers and switching operations
  • Motor control circuits for fans, blowers, and other moderate power motors
  • Electric heating systems where precise temperature control is required
  • Power tools and equipment requiring controlled AC power

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the BTA12-700BRG is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring a high level of performance and a long operational life. With features like high surge capability and robustness in the face of voltage transients, this triac is a solid choice for designers looking to create efficient and reliable AC power control systems.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess