EN
  • EN
  • DE

M74HCT273M1TR

Part No M74HCT273M1TR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer STMicroelectronics
Win Source Part Number 308986-M74HCT273M1TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HCT273M1TR CAD Model

Description

The M74HCT273M1TR from STMicroelectronics is a high-speed CMOS octal D-type flip-flop with a clear function, encapsulated in a robust surface-mount package. This integrated circuit is designed to interface directly with TTL (Transistor-Transistor Logic) levels and is compatible with the HCT logic family. It is widely utilized in digital applications that require the storage of eight bits of data or for the implementation of memory elements.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with clear.
  • Operating Voltage Range: 4.5V to 5.5V, making it suitable for 5V logic systems.
  • High-Speed Performance: Ensures swift data storage and retrieval, with a typical propagation delay time of 13 ns.
  • Output Current: Capable of sourcing or sinking up to 8 mA, providing sufficient drive capability for most applications.
  • Low Power Consumption: Features a balanced power consumption profile, with a typical power dissipation capacitance of 50 pF.
  • Package: Comes in a compact SO-20 package, optimized for space-constrained applications.
  • Pin Configuration: Includes 20 pins with a clear pin to reset all flip-flops, enhancing the flexibility of system design.
  • Temperature Range: Operates within a temperature range of -55°C to 125°C, ensuring reliability across various environments.

Applications

The M74HCT273M1TR is ideal for a wide variety of digital applications, including:

  • Buffer registers
  • Data storage
  • Control registers
  • System clocks
  • Memory address registers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HCT273M1TR is manufactured under strict quality control standards, ensuring high reliability and performance consistency. This product is RoHS compliant and is designed to meet the requirements of the most demanding electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics documentation available for the M74HCT273M1TR.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess