EN
  • EN
  • DE

M74HC4543RM13TR

Part No M74HC4543RM13TR
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC LATCH/DECOD/LCD DRIVER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Reel
Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment
Operating Supply Current 40μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 207185-M74HC4543RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC4543RM13TR CAD Model

Description

The M74HC4543RM13TR is a high-speed CMOS device from STMicroelectronics designed to meet the requirements of digital systems. It is a BCD to 7-segment latch/decoder/driver, specifically engineered for liquid crystal and LED displays. This integrated circuit (IC) offers a versatile solution for interfacing numeric data to a visual display.

Key Features

  • High-Speed CMOS Technology: The use of CMOS technology ensures low power consumption and high noise immunity.
  • BCD to 7-Segment Decoding: It can decode BCD (Binary Coded Decimal) to 7 segments to display numbers from 0 to 9.
  • Latch/Decoder/Driver Functions: This IC integrates latching, decoding, and driving capabilities for direct connection to a display.
  • Direct Drive to LED Display: The M74HC4543RM13TR is capable of directly driving an LED display, simplifying the design and reducing component count.
  • Lamp Test and Blanking Capability: Features include lamp test and blanking inputs for testing and display control.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, making it suitable for a variety of applications.
  • Surface-Mount Package: The device is available in a surface-mount package, ideal for space-constrained applications.

Applications

The M74HC4543RM13TR is suitable for a wide range of applications where numeric display interfacing is required, such as:

  • Digital clocks
  • Instrumentation displays
  • Calculators
  • Electronic meters
  • Other consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HC4543RM13TR is manufactured with these principles in mind, ensuring a robust and dependable component for your electronic designs. Its performance is characterized over temperature and voltage ranges, guaranteeing reliable operation under varying conditions.

Ordering Information

The product is available in tape and reel packaging, with the suffix 'RM13TR' denoting this packing method, which is suitable for automated assembly processes. For more information or to place an order, please visit the STMicroelectronics website or contact your local authorized distributor.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2624 $58.8224
63+ $1.8563 $116.9469
97+ $1.7983 $174.4351
133+ $1.7403 $231.4599
172+ $1.6823 $289.3556
230+ $1.5082 $346.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess