EN
  • EN
  • DE

PCF2119RU/2/F2+026

Part No PCF2119RU/2/F2+026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Status Active
Win Source Part Number 209675-PCF2119RU/2/F2+026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF2119RU/2/F2+026 CAD Model

Description

The PCF2119RU/2/F2+026 is a high-quality LCD controller and driver designed by NXP Semiconductors, a trusted name in the electronics industry. This versatile integrated circuit is specifically engineered to drive alphanumeric displays, offering a seamless interface for a wide array of applications ranging from industrial controls to consumer electronics.

Key Features

  • Display Support: The device supports a variety of LCD configurations, making it highly adaptable for different display requirements. It can drive up to 4 lines of 24 characters, ensuring clear and legible text output.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the PCF2119RU/2/F2+026 is suitable for use in harsh environments, maintaining reliable performance under extreme conditions.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • I2C Interface: The inclusion of an I2C-bus interface facilitates easy communication with microcontrollers, allowing for straightforward integration into existing systems.
  • Multiple Font Sets: It comes with built-in character sets, including European, Cyrillic, and Japanese, providing versatility in international markets and applications.
  • Custom Character Generation: Users can create custom characters, giving them the flexibility to display specialized symbols or icons as needed.

Applications

The PCF2119RU/2/F2+026 is suited for a broad range of applications. Its robust feature set makes it an ideal choice for:

  • Industrial control panels
  • Medical equipment
  • Home appliances
  • Automotive dashboards
  • Point of sale terminals

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 5.5V
Operating Temperature -40°C to +85°C
Interface Type I2C
Display Type Supported Alphanumeric LCD

Overall, the PCF2119RU/2/F2+026 from NXP is a highly reliable and efficient solution for driving LCD displays, providing designers with a flexible and easy-to-use component that meets the demands of a wide array of electronic products.

You May Also Be Interested in

ON Semiconductor
LCD Driver
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
NXP / Nexperia
Driver
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess