Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Display Type DLP
Interface I2C
Operating Supply Voltage 1.1V
Operating Temperature Range -30°C ~ 85°C
Mounting SMD
Package 176-VFBGA
Manufacturer Package 176-NFBGA (7x7)
Win Source Part Number 772720-DLPC3433CZVB
Popularity Medium
Supply and Demand Status Limited
Family Name DLPC3433CZVB
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DLPC3433CZVB CAD Model

Description

The DLPC3433CZVB is a state-of-the-art digital controller from Texas Instruments, designed to deliver reliable performance for advanced display applications. This integrated circuit is part of TI's DLP® 0.3 WVGA chipset, which is widely recognized for its innovation in projection display technology.

Key Features

  • Advanced Image Processing: The DLPC3433CZVB leverages sophisticated algorithms to produce high-quality images with excellent color and brightness uniformity.
  • High-Speed Interface: Equipped with a high-speed interface, this controller ensures seamless communication with other components, providing quick and efficient data transfer rates.
  • Compact Design: Its small form factor makes it an ideal choice for portable and space-constrained applications such as pico projectors and mobile projection systems.
  • Energy Efficiency: Designed for low power consumption, it extends the battery life of portable devices, making it perfect for on-the-go usage.

Applications

The DLPC3433CZVB is versatile and can be used in a variety of applications, including:

  • Portable projectors
  • Smart home displays
  • Interactive projection systems
  • Wearable displays
  • Augmented reality devices

Technical Specifications

Parameter Value Resolution WVGA (854 x 480) Package 176-pin NFBGA Operating Temperature Range -40°C to +85°C Interface High-Speed

For developers and manufacturers seeking a reliable and efficient solution for their projection display products, the DLPC3433CZVB offers the perfect combination of performance, power efficiency, and advanced features. Its compatibility with other Texas Instruments components ensures a seamless design experience and a quick path to market for innovative display solutions.

You May Also Be Interested in

Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $7.1075
ECAD model for TLC6983RRFR
NXP / Nexperia
IC DRVR 7 SEGMENT 56TSSOP
Lowest to $1.9705
ECAD model for PCA85276ATT/AJ
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545BTT/AJ
Fairchild/ON Semiconductor
IC CONTROLLER DISPLAY 28-DIP / 4-Digit Expandable Segment Display Controller
Need more? Email Us
ECAD model for MM74C911N
Texas Instruments
IC DRIVER HI VOLT DISPLAY 28-DIP / VFD Driver 5.5V 28-Pin PDIP Rail
Lowest to $32.2335
ECAD model for MM58342N/NOPB
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545ATT/AJ
Rohm Semiconductor
IC DRVR 128 SEGMENT 48TQFP
Need more? Email Us
ECAD model for ML9477TBZAMX
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $33.8390
ECAD model for DLPC3436CZVB
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ECAD model for ICM7211IQH+D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7752 $59.3256
7+ $16.2258 $113.5806
10+ $15.7187 $157.1870
14+ $15.2117 $212.9638
18+ $14.7046 $264.6828
23+ $13.1835 $303.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,857 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention