EN
  • EN
  • DE

M74HC4520RM13TR

Part No M74HC4520RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER DUAL 4BIT BIN 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 60MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 041329-M74HC4520RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC4520RM13TR CAD Model

Description

STMicroelectronics M74HC4520RM13TR Dual Binary Counter

The M74HC4520RM13TR is a high-performance integrated circuit from STMicroelectronics, renowned for its reliability and efficiency in a wide range of electronic applications. This dual binary counter is part of the HC family, which signifies its compatibility with high-speed CMOS technology. The device is designed to operate with a power supply range of 2V to 6V, making it versatile for use in both low and standard voltage operations.

Encased in a compact SOP-16 package, the M74HC4520RM13TR offers a space-saving solution for your circuit designs without compromising on functionality. The device features two independent counters, each with a divide-by-two section and a divide-by-five section. These sections can be connected in various configurations such as divide-by-10, divide-by-20, or even higher division ratios, providing flexibility in creating timing circuits, frequency dividers, and counters for a plethora of applications.

Each counter has a dedicated clock input (nCP0 and nCP1), a master reset input (nMR), and outputs for both the divide-by-two (nQ0 to nQ3) and divide-by-five (nQ0 to nQ3) sections. The master reset input enables the resetting of the counters to zero, ensuring precise control over timing sequences. The clock inputs are designed to trigger on the rising edge of the clock pulse, ensuring accurate and predictable counting transitions.

The M74HC4520RM13TR is characterized by its high noise immunity and low power consumption, which are hallmarks of CMOS technology. These features make the device ideally suited for use in portable and battery-powered devices where power efficiency is crucial. Additionally, the counter is fabricated with silicon gate C2MOS technology, ensuring robust performance and protection against latch-up.

With its ability to interface with TTL levels, the M74HC4520RM13TR is easily integrated into mixed-technology environments, bridging the gap between CMOS and TTL systems. The device is also provided in tape and reel packaging, denoted by the TR suffix, which facilitates automated assembly processes for high-volume production.

In summary, the M74HC4520RM13TR from STMicroelectronics is a versatile and reliable choice for designers looking to implement efficient counting and timing solutions in their electronic systems.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess