EN
  • EN
  • DE

M74HC423B1R

Part No M74HC423B1R
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description High Speed CMOS Logic Dual etriggerable Monostable Multivibrators with eset 16-PDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
High Level Output Current -5.2 mA
Logic Function Multivibrator
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Power Dissipation 160 mW
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Number of Pins 16
Operating Supply Voltage 5 V
Propagation Delay 36 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074421-M74HC423B1R
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC423B1R CAD Model

Description

The M74HC423B1R is a high-speed CMOS dual retriggerable monostable multivibrator fabricated with silicon gate C2MOS technology from STMicroelectronics. This integrated circuit is designed to operate from a wide range of supply voltages, from 2V to 6V, making it suitable for battery-operated devices as well as for standard 5V logic systems. Its low power consumption and high noise immunity are characteristics of the CMOS technology used in its fabrication.

The device features two monostable multivibrators with separate negative-edge-triggered inputs and retriggerable positive-edge-triggered inputs. Outputs are available for both the Q and Q-bar states. The M74HC423B1R provides consistent and reliable performance for timing, pulse shaping, and delay functions in digital circuits. It is commonly used in applications such as timers, pulse generation, and sequential logic circuits.

Each multivibrator has an active LOW clear input, which can be used to instantly reset the Q output to a LOW state. Additionally, external resistors and capacitors control the timing and can be adjusted to obtain a wide range of output pulse widths, making the device highly versatile for different applications.

The M74HC423B1R comes in a standard DIP package, which is easy to handle and integrate into a variety of electronic assemblies. Its pin configuration is designed to minimize layout problems, which can be a common issue with dual-function integrated circuits.

Key features of the M74HC423B1R include:

  • Standardized symmetrical output characteristics
  • High noise immunity characteristic of CMOS devices
  • Low power consumption: 20µA maximum ICC
  • Wide operating voltage range: 2V to 6V
  • Low input current: 1µA maximum
  • Output drive capability: 10 LSTTL loads
  • High-speed performance: tPD = 25 ns (typical) at VCC = 5V
  • ESD performance: HBM > 1 KV; MM > 200V

Overall, the M74HC423B1R from STMicroelectronics is a robust and flexible component for designers who require precision timing solutions in their digital electronics projects.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess