EN
  • EN
  • DE

M74HC4060YTTR

Part No M74HC4060YTTR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description 14-stage binary counter/oscillator | IC COUNTER/OSC 14ST BIN 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 65MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC4060
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211129-M74HC4060YTTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4060YTTR CAD Model

Description

STMicroelectronics M74HC4060YTTR Integrated Circuit

The M74HC4060YTTR from STMicroelectronics is a high-performance integrated circuit that belongs to the high-speed CMOS family. This robust device features a 14-stage ripple-carry counter/divider and oscillator, making it an excellent choice for a wide range of timing and counter applications in various electronic systems.

Designed to operate with a supply voltage range of 2V to 6V, the M74HC4060YTTR provides the flexibility needed for use in both battery-operated and traditional powered devices. Its low power consumption is an advantage for portable and power-sensitive applications, ensuring efficient operation without compromising performance.

The oscillator configuration allows for a range of RC or crystal oscillator configurations, providing designers with the versatility to tailor the frequency and timing characteristics to their specific needs. The counter advances on the negative-going transition of the clock signal, which is derived from the oscillator. This feature allows for precise timing and control in sequential operations.

The M74HC4060YTTR is also characterized by its high noise immunity, thanks to the inherent properties of the CMOS technology used in its manufacture. This makes it well-suited for use in environments with high electrical noise, where signal integrity is paramount.

Housed in a thin shrink small outline package (TSSOP), the M74HC4060YTTR is designed for space-saving on printed circuit boards, making it ideal for compact electronic designs. The device's surface-mount package allows for automated assembly processes, which can lead to reduced manufacturing costs and time.

The combination of its features, including a wide operating voltage range, low power consumption, versatile oscillator and counter configurations, high noise immunity, and compact packaging, makes the M74HC4060YTTR a highly reliable and efficient choice for designers looking to implement timing and counting solutions in their electronic projects.

Key Features:

  • 14-stage ripple-carry counter/divider and oscillator
  • Wide operating voltage range (2V to 6V)
  • Low power consumption
  • High noise immunity
  • Configurable RC or crystal oscillator
  • Compact TSSOP packaging

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess