EN
  • EN
  • DE

M74HC4060B1R

Part No M74HC4060B1R
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNT/OSC 14STAGE BIN 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 65MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207183-M74HC4060B1R
Ultra Librarian 3D Model Ultra Librarian M74HC4060B1R CAD Model

Description

The M74HC4060B1R is a high-performance integrated circuit from STMicroelectronics, designed to offer superior functionality for a wide range of electronic applications. This IC is part of the HC family, which is well-known for its high-speed CMOS technology, ensuring low power consumption and reliable performance.

Key Features

  • 14-stage binary counter: The IC includes an oscillator and a 14-stage ripple-carry binary counter/divider, which is capable of handling a wide range of counting and timing applications.
  • Oscillator configuration: The on-board oscillator is designed with a configurable RC or crystal oscillator configuration, providing flexibility for various design requirements.
  • High-speed operation: Thanks to the CMOS technology, the M74HC4060B1R can operate at high speeds, with a typical clock frequency of up to 24MHz.
  • Low power consumption: The device is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Wide operating voltage range: It can function across a wide voltage range from 2V to 6V, accommodating different power supply levels.
  • Output capability: This IC offers standard outputs, capable of driving 10 LSTTL loads, which is suitable for interfacing with various types of digital circuits.
  • Pin and function compatible with 74 series: The M74HC4060B1R is designed to be pin-to-pin and function compatible with the standard 74 series, ensuring easy integration into existing designs.

Applications

The versatility of the M74HC4060B1R makes it suitable for a variety of applications, including:

  • Time-delay circuits
  • Counter circuits
  • Frequency dividers
  • Time-base generators
  • Alarm systems
  • Sequential timing

Package Information

The M74HC4060B1R is available in a DIP16 (Dual In-line Package) format, which is conducive for prototyping and can be easily handled and inserted into standard PCBs.

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The M74HC4060B1R is manufactured under stringent conditions to ensure that it meets the expectations of the most demanding electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess