Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 70MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 020972-M74HC4020B1R
Ultra Librarian 3D Model Ultra Librarian M74HC4020B1R CAD Model

Description

The M74HC4020B1R is a high-speed CMOS 14-stage binary ripple counter fabricated with silicon gate C2MOS technology from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This integrated circuit is designed to operate with a supply voltage ranging from 2V to 6V, making it compatible with a variety of digital systems and ensuring low power consumption.

Key Features

  • High-Speed Operation: The M74HC4020B1R is capable of fast counting operations, which is essential for applications requiring quick data processing and timing management.
  • Low Power Consumption: With CMOS technology, the device ensures a reduced power draw, making it suitable for battery-operated applications and power-sensitive designs.
  • Wide Operating Voltage Range: The flexibility of a 2V to 6V operating voltage range allows this counter to be used in systems with varying power supplies without compromising performance.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, ensuring accurate counting even in electrically noisy environments.
  • 14-Stage Counter: The device's 14-stage division allows for an extensive range of counting applications, from simple time delays to complex multi-stage counting configurations.

Applications

The M74HC4020B1R is versatile and can be used in a variety of applications, including:

  • Time Delay Circuits
  • Frequency Dividers
  • Counter/Timer Devices
  • Sequential State Machines
  • General Purpose Logic Applications

Product Specifications

Parameter Value Package DIP16 Mounting Type Through Hole Operating Temperature -55°C to +125°C Supply Voltage 2V to 6V

With its robust design and reliable performance, the M74HC4020B1R from STMicroelectronics is an excellent choice for designers looking for a counter IC that combines efficiency with versatility.

You May Also Be Interested in

Texas Instruments
IC DUAL 4-STG BIN COUNTER 14SOIC
Lowest to $0.3753
ECAD model for CD74HC393M96
Texas Instruments
IC DUAL 4-STG BIN COUNTER 14-DIP
Lowest to $1.8468
ECAD model for CD74HCT393E
Texas Instruments
Counter Dual 4-Bit Binary UP 16-Pin PDIP Tube / IC DUAL BINARY UP COUNTER 16-DIP
Lowest to $0.1621
ECAD model for CD4520BE
Texas Instruments
IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $2.1095
ECAD model for CD74HC4024M
Texas Instruments
IC 14-STAGE BIN COUNTER 16-DIP
Need more? Email Us
ECAD model for CD74HCT4060Ee4
ON Semiconductor
IC DIVIDER DIV X2 5V ECL 8-SOIC
Lowest to $6.5409
ECAD model for MC100EL32DR2G
Texas Instruments
IC COUNTR DECADE UP/DWN 4B 16SO
Lowest to $2.3970
ECAD model for CD74HC192NSR
Texas Instruments
IC SYNC BINARY COUNT 4BIT 16SOIC
Lowest to $1.4684
ECAD model for CD74HC163M
Texas Instruments
IC DIV-BY-N COUNTR PRESET 16SOIC
Lowest to $0.4422
ECAD model for CD4018BM96

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0511 $68.3215
150+ $0.8625 $129.3750
235+ $0.8356 $196.3660
320+ $0.8085 $258.7200
415+ $0.7816 $324.3640
555+ $0.7008 $388.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,300 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention